Analog Devices Inc. Presents the LTC5596IDC: A High-Performance RMS Power Detector
The LTC5596IDC is a state-of-the-art RMS power detector from Analog Devices Inc., designed for precise measurement of signal power in RF and IF applications. This innovative component is ideal for a wide range of applications, including wireless infrastructure, precision RF power measurement, transmitter power control, and receiver signal strength indication.
With its impressive dynamic range of 35dB, the LTC5596IDC can accurately measure power levels from -34dBm to +5dBm, making it a versatile choice for systems that require a broad detection range. Its frequency range spans from 200MHz to an impressive 30GHz, covering various bands for cellular, microwave point-to-point, WLAN, and other wireless communication systems.
The device operates from a single 3.3V supply and consumes a low quiescent current, which is highly advantageous for battery-powered and energy-efficient applications. The LTC5596IDC is housed in a compact, 6-pin DFN package with a 2mm x 2mm footprint, allowing for ease of integration into space-constrained designs.
Key features of the LTC5596IDC include:
- Wide Frequency Range: Capable of handling signals from 200MHz to 30GHz, this power detector is suited for a variety of RF and IF applications.
- High Dynamic Range: The 35dB dynamic range ensures accurate detection for a wide range of signal levels.
- Temperature Stability: The device is designed to maintain performance across a temperature range of -40°C to 85°C, ensuring reliability in varying environmental conditions.
- Low Power Consumption: With its low operating voltage and current requirements, the LTC5596IDC is ideal for power-sensitive applications.
- Compact Package: The small form factor of the DFN package enables easy integration into designs where space is at a premium.
Analog Devices Inc. ensures that the LTC5596IDC meets the highest quality and performance standards, providing designers with a robust and accurate power detection solution. Whether for industrial, commercial, or communications infrastructure, the LTC5596IDC is a reliable choice for your power measurement needs.