EN
  • EN
  • DE

HMC662LP3ETR

Part No HMC662LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description LOG DETECTOR, 8-30 GHZ / RF Detector IC General Purpose 8GHz ~ 30GHz 12dBm 16-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Detectors
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Frequency 8GHz ~ 30GHz
RF Type General Purpose
Input Range 12dBm
Voltage - Supply 3.15V ~ 3.45V
Current - Supply 88 mA
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Base Product Number HMC662
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Other Names 505-HMC662LP3ETR
Standard Package 500
Win Source Part Number 1197834-HMC662LP3ETR
Ultra Librarian 3D Model Ultra Librarian HMC662LP3ETR CAD Model

Description

Analog Devices Inc.'s HMC662LP3ETR: A High-Precision Amplifier

The HMC662LP3ETR by Analog Devices Inc. is a cutting-edge operational amplifier that offers a unique blend of performance features designed to meet the demanding requirements of high-fidelity signal processing in a wide range of applications. This highly integrated device is part of a family of amplifiers that are renowned for their precision, low noise, and robust performance.

Key Features

  • Wide Bandwidth: The HMC662LP3ETR boasts a wide frequency response, making it suitable for applications that require high-speed signal conditioning.
  • Low Noise: With its low noise characteristics, this amplifier is ideal for sensitive applications where signal integrity is paramount, such as medical imaging and instrumentation.
  • High Linearity: The device offers excellent linearity, ensuring minimal distortion in the amplification process, a critical factor for high-end audio, and precision measurement systems.
  • Low Power Consumption: Designed with power efficiency in mind, the HMC662LP3ETR is an excellent choice for battery-powered devices and other applications where power conservation is necessary.
  • Small Form Factor: Housed in a compact LP3E package, the amplifier can be easily integrated into space-constrained designs without compromising performance.

Applications

The versatility of the HMC662LP3ETR makes it an ideal candidate for a broad spectrum of applications. It is particularly well-suited for:

  • Telecommunications
  • Test and Measurement Equipment
  • ADC/DAC Buffering
  • Audio Processing
  • Medical Imaging Systems
  • Active Filter Circuits

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the HMC662LP3ETR is no exception. Manufactured to the highest standards, this product offers reliable performance over a wide temperature range and under varying operating conditions. The device is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Conclusion

With its superior performance and flexible application range, the HMC662LP3ETR from Analog Devices Inc. stands out as a premium choice for designers looking to enhance their systems with a high-quality, reliable amplifier. The device's compact footprint, combined with its impressive technical specifications, make it a go-to component for those who refuse to compromise on performance and efficiency.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Analog Devices Inc.
NEXT GEN MOBILE TERM LOG DET
Lowest to $11.3066
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 16QSOP
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
Maxim Integrated
IC RF DETECT 800MHZ-2GHZ 4UCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,067.1642 $1,067.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess