EN
  • EN
  • DE

ADS5407IZAY

Part No ADS5407IZAY
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description Dual Channel 12-Bit 500 Msps Analog to Digital Converter | IC ADC 12BIT PIPELINED 196NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 500M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V, 3.15V ~ 3.45V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 196-LFBGA
Supplier Device Package 196-NFBGA (12x12)
Mounting Style SMD
Family Part Number ADS5407
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1141725-ADS5407IZAY
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5407IZAY CAD Model

Description

The ADS5407IZAY is a state-of-the-art, high-performance, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. This device is designed to meet the demanding needs of a wide range of applications, such as radar systems, test and measurement equipment, and communication infrastructure.

Featuring a maximum sampling rate of up to 800 MSPS (mega samples per second), the ADS5407IZAY is capable of capturing high-frequency signals with great fidelity. This high-speed ADC employs an innovative architecture that delivers exceptional dynamic performance, including a high signal-to-noise ratio (SNR) and excellent spurious-free dynamic range (SFDR).

The ADS5407IZAY comes in a compact, surface-mount package that is engineered for optimal thermal performance and space efficiency. Its design is optimized for low power consumption, making it an ideal choice for applications where power efficiency is crucial.

Key features of the ADS5407IZAY include:

  • 12-bit resolution for precise digital representation of analog signals.
  • 800 MSPS high-speed sampling rate enabling the capture of rapidly changing signals.
  • High SNR and SFDR for clear and accurate signal acquisition.
  • Low power consumption for energy-efficient operation in portable and stationary applications.
  • Dual LVDS (Low-Voltage Differential Signaling) output interface for high-speed data transfer and reduced noise susceptibility.
  • Analog input buffer that simplifies the front-end design and improves performance.
  • Integrated digital down-converter (DDC) with decimation options to reduce data rates for digital processing.
  • Programmable gain and offset adjustments for signal optimization.

With its robust feature set and exceptional performance, the ADS5407IZAY from Texas Instruments is an excellent ADC solution for designers looking to improve the accuracy and efficiency of their high-speed signal processing systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $431.6812 $431.6812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 555 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess