ON Semiconductor MC100LVELT23DR2G - Dual Differential PECL to TTL Translator
The MC100LVELT23DR2G is a dual differential PECL to TTL translator manufactured by ON Semiconductor. This device is designed to provide a bridge between systems that utilize Positive Emitter Coupled Logic (PECL) and Transistor-Transistor Logic (TTL) signal levels, enabling the integration of these two different signaling environments within a variety of electronic applications.
Featuring a robust design, the MC100LVELT23DR2G operates over a wide voltage range and is capable of withstanding the demanding conditions of industrial and telecommunications applications. The translator consists of two differential PECL inputs and two TTL outputs, allowing for the conversion of high-speed signals with minimal signal degradation.
Key specifications of the MC100LVELT23DR2G include:
- Supply Voltage Range: 3.0V to 3.8V
- Maximum Input Clock Frequency: >1GHz
- Propagation Delay (max): 2.5 ns
- Operating Temperature Range: -40°C to +85°C
- Output Type: TTL
- Mounting Type: Surface Mount
- Package / Case: 8-SOIC (0.154", 3.90mm Width)
The device's high-speed performance makes it suitable for critical applications such as clock distribution, data communication, and signal conversion. Additionally, the MC100LVELT23DR2G's low propagation delay and skew ensure that timing remains precise and reliable across translations.
ON Semiconductor's commitment to quality is evident in the MC100LVELT23DR2G's design, which incorporates ESD protection and is fabricated with ON Semiconductor's advanced bipolar technology. This translates into a product that not only performs reliably but also maintains signal integrity in the most challenging environments.
In summary, the MC100LVELT23DR2G is a high-performance solution for applications requiring the conversion of PECL signals to TTL levels. Its combination of speed, reliability, and robustness makes it an excellent choice for designers looking to bridge different logic standards seamlessly.