Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 64kHz
Number of Filters 1
Filter Order 10th
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 782062-LTC1569CS8-6#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1569-6
Introduction Date September 08, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1569CS8-6#PBF CAD Model

Description

Linear Technology LTC1569CS8-6#PBF Product Overview

The LTC1569CS8-6#PBF is a highly integrated, 10th order lowpass filter produced by Linear Technology, which is now part of Analog Devices. This advanced filter is specifically designed to provide a precise, stable filtering solution for a wide range of applications including signal conditioning, data communications, and system anti-aliasing. The LTC1569CS8-6#PBF is a part of the LTC1569 series, which is known for its ease of use and high performance.

Key Features

  • Filter Type: The device is a 10th order, lowpass, elliptic filter, which offers excellent selectivity and low ripple in the passband.
  • Fixed Frequency: The LTC1569CS8-6#PBF is designed to operate at a fixed frequency of 65kHz, making it ideal for standardized designs.
  • No External Components Required: One of the key advantages of this filter is that it does not require any external resistors or capacitors to set the frequency, simplifying design and minimizing the PCB footprint.
  • Dynamic Range: It features a high dynamic range, which is particularly beneficial for signal processing applications where maintaining signal integrity is crucial.
  • Low Power Consumption: The device operates with low power consumption, which is important for portable and battery-powered applications.
  • Operating Temperature: The LTC1569CS8-6#PBF is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.
  • Package: It is offered in a compact 8-lead SOIC package, which is suitable for space-constrained applications.

Applications

The LTC1569CS8-6#PBF is versatile and can be used in multiple applications, including:

  • Telecommunications Infrastructure
  • Wireless Transceivers
  • Signal Conditioning Systems
  • Data Acquisition Systems
  • Anti-Aliasing for ADCs
  • Audio Processing
  • Medical Instrumentation

With its precision performance and low power operation, the LTC1569CS8-6#PBF from Linear Technology is an excellent choice for designers looking for a reliable and easy-to-use filtering solution. Its integration and small footprint make it an attractive option for modern, compact electronic systems.

You May Also Be Interested in

Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP / Active Filter Single SW-CAP Low Pass 5th Order 50kHz 8-Pin PDIP N Tube
Lowest to €20.2743
ECAD model for LTC1063CN8#PBF
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Lowest to €14.8008
ECAD model for MAX7405ESA+T
Linear Technology
IC FILTR 8TH ORDR LOWPASS 14-DIP / Active Filter Single Low Pass 8th Order 140kHz 14-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1064-2CN#PBF
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Lowest to €9.1112
ECAD model for MAX291ESA+
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Lowest to €47.6852
ECAD model for MAX291CPA+
Maxim Integrated
IC FILTER ACT MPU PROG 24-DIP
Lowest to €40.2287
ECAD model for MAX260BCNG+
Maxim Integrated
IC FILTER ACTIVE 28-SOIC
Lowest to €9.4442
ECAD model for MAX274AEWI+
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC / Active Filter Single Low Pass 8th Order 140kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for LTC1064-2CSW#TRPBF
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
ECAD model for HSP43216VC-52Z

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €67.3719 €67.3719
2+ €55.2795 €110.5590
3+ €53.5520 €160.6561
4+ €51.8245 €207.2982
5+ €50.0971 €250.4853
7+ €44.9146 €314.4024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 780 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention