Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 781730-LTC1064-2CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1064-2
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1064-2CN#PBF CAD Model

Description

Product Overview: LTC1064-2CN#PBF

The LTC1064-2CN#PBF is a high-performance, low-pass filter designed and manufactured by Linear Technology, which is now part of Analog Devices. This precision filter integrates a fifth-order filter with a cutoff frequency of 100kHz, making it an excellent choice for a wide range of applications requiring noise reduction and signal processing with minimal signal distortion.

Key Features

  • Fifth-Order Low-Pass Filter: The LTC1064-2CN#PBF features a fifth-order Chebyshev type filter that provides a sharp cutoff characteristic, ensuring effective attenuation of unwanted frequencies beyond the 100kHz cutoff point.
  • High Clock-to-Cutoff Frequency Ratio: With a clock-to-cutoff frequency ratio of 50:1, this filter allows for a wide range of clock frequencies, offering flexibility in various design scenarios.
  • Low Noise Performance: The device boasts a low noise floor, which is essential for maintaining signal integrity in sensitive applications such as audio processing, data acquisition, and communication systems.
  • Single Supply Operation: The LTC1064-2CN#PBF can operate on a single 5V supply, simplifying power supply design and reducing system complexity.
  • No External Components Required: This filter requires no external components for operation, which minimizes the board space required and simplifies the design process.

Applications

The LTC1064-2CN#PBF is versatile and can be used in various applications such as:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning in communication equipment
  • Audio processing and noise reduction
  • Instrumentation and control systems
  • Medical equipment and diagnostics

Product Specifications

The LTC1064-2CN#PBF is available in a 14-pin PDIP package, ensuring compatibility with standard breadboards and sockets for easy prototyping and testing. Its operating temperature range from 0°C to 70°C makes it suitable for commercial-grade applications.

Conclusion

With its robust feature set, the LTC1064-2CN#PBF from Linear Technology stands out as a reliable and efficient solution for designers looking to implement high-quality low-pass filtering in their systems. The integration of a high-performance filter with no need for external components makes it an attractive option for compact and efficient circuit designs.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 20KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for LTC1064-1CSW#TRPBF
Analog Devices Inc.
IC FILTER 35KHZ UNIV SWTCH 20DIP
Need more? Email Us
ECAD model for LTC1061CN#PBF
Analog Devices Inc.
IC FILTER 35KHZ SWITCHED 20SOIC
Need more? Email Us
ECAD model for LTC1061CSW#PBF
ams
IC HANDSFREE TELEPH CMOS 44-TQFP
Need more? Email Us
ECAD model for AS2525B
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ SWITCHED 28SOIC
Need more? Email Us
ECAD model for MAX263BEWI
Analog Devices Inc.
IC FILTER 7KHZ ELLIPTIC 14DIP
Need more? Email Us
ECAD model for LTC1164-8CN
Panasonic
IC RIPPLE FILTER SSMINI-5
Need more? Email Us
ECAD model for AN1281SSMTXL
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Need more? Email Us
ECAD model for MAX267AENG
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $36.0851
ECAD model for MAX267BENG

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention