EN
  • EN
  • DE

LTC1064-2CSW#TRPBF

Part No LTC1064-2CSW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 16SOIC / Active Filter Single Low Pass 8th Order 140kHz 16-Pin SOIC W T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781731-LTC1064-2CSW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1064-2
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1064-2CSW#TRPBF CAD Model

Description

LTC1064-2CSW#TRPBF - High Performance, Low Noise Filter from Linear Technology

The LTC1064-2CSW#TRPBF is a quintessential example of Linear Technology's commitment to high-performance analog integrated circuits. This product is a monolithic CMOS 8th order lowpass switched capacitor filter that provides a maximally flat ('Butterworth') frequency response, which is ideal for applications requiring a clean, stable filtering solution.

Key Features

  • High Order Filtering: As an 8th order filter, the LTC1064-2CSW#TRPBF offers superior attenuation in the stop-band, ensuring that unwanted frequencies are effectively suppressed, resulting in a smoother output signal.
  • Low Noise: The device is designed to minimize noise, making it suitable for precision applications where signal integrity is paramount.
  • Clock-Tunable Cut-off Frequency: The filter's 3dB cut-off frequency is directly proportional to the clock frequency, allowing users to easily adjust the filtering characteristics as needed for their specific application.
  • Single or Dual Supply Operation: It can be powered using a single 5V supply or dual ±5V supplies, offering flexibility in various system designs.
  • Low Power Consumption: The LTC1064-2CSW#TRPBF is optimized for low power operation, which is critical for battery-powered and portable devices.

Applications

The LTC1064-2CSW#TRPBF is versatile and can be used in a wide array of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Signal processing and conditioning in communication systems
  • Audio processing equipment
  • Medical instrumentation requiring clean signal filtering
  • Industrial control systems

Quality and Reliability

Linear Technology ensures that the LTC1064-2CSW#TRPBF meets the highest quality and reliability standards. The device is available in a 16-lead narrow-body SW package, designed for space-constrained applications while providing robust performance. It is also offered in tape and reel packaging, denoted by the #TRPBF suffix, which facilitates automated pick-and-place manufacturing processes.

Whether you're designing a sophisticated audio system, a precise measurement instrument, or any other application requiring high-quality filtering, the LTC1064-2CSW#TRPBF from Linear Technology is a reliable choice that combines performance with practicality.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7367 $70.7367
2+ $58.0404 $116.0808
3+ $56.2267 $168.6801
4+ $54.4129 $217.6516
5+ $52.5991 $262.9955
7+ $47.1578 $330.1046
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess