Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110958-MAX291ESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX291ESA+ CAD Model

Description

Maxim Integrated's MAX291ESA+ Low-Power, 8th-Order, Continuous-Time Filters

The MAX291ESA+ is a compact, precision, 8th-order, low-pass, continuous-time filter that significantly reduces the complexity of signal conditioning in a wide array of applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to process signals with minimal distortion, making it a perfect fit for anti-aliasing and reconstruction filters, noise reduction, and signal processing in a variety of electronic systems.

With its continuous-time operation, the MAX291ESA+ does not require an external clock, thereby eliminating the need for anti-aliasing preceding the filter and sample-and-hold circuits. This feature simplifies design and reduces system power consumption. The filter provides a sharp roll-off with a transition ratio of 1.5:1, ensuring that unwanted frequencies are effectively attenuated, preserving the integrity of the desired signal.

The MAX291ESA+ operates from a single +5V supply or dual ±5V supplies, offering flexibility in power supply design. Its low power consumption, typically 7.5mA, makes it an energy-efficient choice for portable and battery-powered devices. The device comes in a small 8-pin SO package, saving valuable board space and making it suitable for compact electronic products.

Featuring a fixed 50kHz cutoff frequency, the MAX291ESA+ provides a stable filtering characteristic that is independent of temperature and supply variations, ensuring reliable performance across various environmental conditions. This filter's easy-to-use interface requires no external components for setting the frequency, which streamlines the design process and accelerates time-to-market for products.

With its robust design, the MAX291ESA+ is designed to withstand electrostatic discharge (ESD) events, ensuring durability and longevity in the field. It is ideal for applications in data acquisition systems, industrial controls, communication systems, and medical electronics where precision and reliability are paramount.

In summary, the MAX291ESA+ from Maxim Integrated is a versatile, low-power filter that offers high-performance signal conditioning in a small footprint, making it a valuable component for designers looking to enhance their electronic systems.

You May Also Be Interested in

Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC / Active Filter Single Low Pass 8th Order 140kHz 16-Pin SOIC W T/R
Need more? Email Us
ECAD model for LTC1064-2CSW#TRPBF
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Need more? Email Us
ECAD model for MAX296CSA+T
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Lowest to €27.6651
ECAD model for MAX295CPA+
Maxim Integrated
IC FILTER ACTIVE 28-SOIC
Lowest to €9.4442
ECAD model for MAX274AEWI+
Maxim Integrated
Lowest to €12.9642
ECAD model for MAX296CWE-T
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC / Active Filter Single Low Pass 10th Order 64kHz 8-Pin SOIC N Tube
Lowest to €6.4881
ECAD model for LTC1569IS8-6#PBF
Maxim Integrated
IC FILTER ACT MPU PROG 24-DIP
Lowest to €40.2287
ECAD model for MAX260BCNG+
Linear Technology
IC FILTR 8TH ORDR LOWPASS 14-DIP / Active Filter Single Low Pass 8th Order 140kHz 14-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1064-2CN#PBF
Maxim Integrated
IC FILTER ANALOG 8TH-ORD 28SOIC
Lowest to €23.7094
ECAD model for MAX274ACWI+T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ €9.1112 €45.5562
13+ €7.4759 €97.1871
19+ €7.2423 €137.6033
26+ €7.0086 €182.2242
34+ €6.7751 €230.3521
45+ €6.0742 €273.3386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,922 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention