Products specifications

Category Sensors, Transducers>Optical Sensors - Photoelectric, Industrial
Mfr Omron Automation and Safety
Series E3T
Package Box
Sensing Method Through-Beam
Sensing Distance 19.7" (50cm) 1.6'
Voltage - Supply 12V ~ 24V
Response Time 500µs
Output Configuration NPN - Open Collector/Light-ON
Light Source Red (630nm)
Connection Method Wire
Ingress Protection IEC IP65
Temperature Range - Operating -25°C ~ 55°C
Base Product Number E3T-CT22
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Other Names E3TCT22S
Standard Package 1
Win Source Part Number 1053648-E3T-CT22S
Ultra Librarian 3D Model Ultra Librarian E3T-CT22S CAD Model

Description

The E3T series photoelectric sensor is a high-performance sensor suitable for use in industrial applications.

  • Manufacturer: Omron Automation and Safety
  • Sensing Distance: 19.7 inches (50 cm)
  • Response Time: 500 microseconds
  • Ingress Protection: IEC IP65
  • Output Configuration: NPN - Open Collector/Light-ON
  • Light Source: Red light with a wavelength of 630 nm
  • Voltage Supply: 12V ~ 24V
  • Operating Temperature: -25°C ~ 55°C

You May Also Be Interested in

STMicroelectronics
IC MOTOR DRIVER PAR 16DIP
Lowest to $2.0452
ECAD model for PBL3717
ON Semiconductor
CLOSED LOOP BRUSHLESS MOTOR ADAPTER | IC MOTOR DRIVER 5.5V-9V 8SOIC
Lowest to $0.4959
ECAD model for MC33039D
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER | IC MTR DRV BIPLR 4.75-5.5V 16DIP
Need more? Email Us
ECAD model for A3966SA
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC
Need more? Email Us
ECAD model for STK625-027C-E
ON Semiconductor
IC MTR DRVR BIPLR 2.5-5.5V 16VCT
Lowest to $1.6529
ECAD model for LV8413GP-TE-L-H
STMicroelectronics
IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.9532
ECAD model for E-L6258E
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention