Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 021390-MAX291CPA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX291CPA+ CAD Model

Description

Introducing the MAX291CPA+ from Maxim Integrated

The MAX291CPA+ is a high-performance, 8th-order, lowpass, switched-capacitor filter that is meticulously designed by Maxim Integrated to cater to a wide range of applications requiring precise signal processing. This compact and versatile component is a perfect fit for anti-aliasing and post-DAC filtering, as well as for applications in communication systems, data acquisition, and industrial control systems.

Key Features

  • High Order Filtering: With its 8th-order filter, the MAX291CPA+ provides a steep roll-off, ensuring excellent rejection of unwanted frequencies and preserving the integrity of the desired signal.
  • Flexible Clock Options: Users can drive the MAX291CPA+ with an external clock or take advantage of the self-clocking feature, which simplifies design and reduces external component count.
  • User-Selectable Frequency: The cutoff frequency of the filter is easily adjustable by the user, offering the flexibility to adapt to different system requirements.
  • Low Distortion: The device boasts low total harmonic distortion (THD), making it ideal for high-fidelity audio applications and precision instrumentation.
  • Single-Supply Operation: Operating from a single +5V supply, the MAX291CPA+ is convenient for systems that require minimal power supply complexity.

Applications

The MAX291CPA+ is suited for a variety of applications, including:

  • Anti-Aliasing for Data Acquisition Systems
  • Post-DAC Filtering in Digital Audio
  • Waveform Generation
  • Spectrum Analyzers
  • Communication Systems

Package and Quality

Encased in a compact 8-pin DIP or SO package, the MAX291CPA+ is designed for easy integration into a wide array of systems. Maxim Integrated ensures high-quality and reliability, making this filter a dependable choice for designers and engineers looking to enhance their signal processing capabilities.

With its combination of high-order filtering, user-configurable options, and low power operation, the MAX291CPA+ stands out as a top-tier solution for advanced electronic filtering applications.

You May Also Be Interested in

Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
ECAD model for HSP43216VC-52Z
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Lowest to €9.1112
ECAD model for MAX291ESA+
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Lowest to €20.1779
ECAD model for MAX7404ESA+
Linear Technology
IC FILTR 8TH ORDR LOWPASS 14-DIP / Active Filter Single SW-CAP Low Pass 8th Order 50kHz 14-Pin PDIP N Tube
Lowest to €106.6000
ECAD model for LTC1064-1CN#PBF
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Lowest to €47.6852
ECAD model for MAX291CPA+
Maxim Integrated
IC FILTER ACT MPU PROG 24-DIP
Lowest to €0.8552
ECAD model for MAX260AENG
Maxim Integrated
8th-Order, Lowpass, Switched-Capacitor Filters
Lowest to €7.1043
ECAD model for MAX295CPA
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Need more? Email Us
ECAD model for MAX296CSA+T
Linear Technology
IC FILTR BUILDNG BLK QUAD 24SOIC / Active Filter Quad SW-CAP UNIV 8th Order 140kHz 24-Pin SOIC W Tube
Need more? Email Us
ECAD model for LTC1064CSW#PBF

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ €47.6852 €47.6852
3+ €39.1263 €117.3789
4+ €37.9036 €151.6146
5+ €36.6809 €183.4044
7+ €35.4582 €248.2075
9+ €31.7901 €286.1112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,955 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention