Products specifications

Product Status Active
Type Ambient
Proximity Detection No
Output Type I²C/SMBus
Voltage - Supply 1.6V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case SOT-583
Supplier Device Package SOT-5X3
Ultra Librarian 3D Model Ultra Librarian OPT3005DTSR CAD Model

You May Also Be Interested in

Everlight Electronics Co Ltd
SENSOR OPT 630NM AMBIENT T-1 3/4 / Optical Sensor Ambient 630nm Voltage Radial
Need more? Email Us
ECAD model for EAALST05RDMA0
Texas Instruments
SENSOR OPT 550NM AMB 6PICOSTAR / OPT3006 Ultra-Thin Ambient Light Sensor
Lowest to $1.9806
ECAD model for OPT3006YMFR
Silicon Labs
SENSOR OPT 625NM/525NM AMB 10DFN
Lowest to $44.3182
ECAD model for SI1133-AA00-GMR
ams
SENSOR OPT 640NM AMBIENT 8SOIC / HIGH-SENSITIVITY LIGHT-TO-FREQUENCY CONVERTER
Lowest to $4.1612
ECAD model for TSL238T
ams
MOD COLOR ALS PROX SENSOR 8PIN / Color and Proximity Sensor Module Digital Output 1.8V 8-Pin T/R
Lowest to $4.4652
ECAD model for TMD49033
ams
SENSOR OPT 850NM AMBIENT MODULE / The technical content of this TAOS datasheet is still valid
Lowest to $1.0429
ECAD model for TMD26721
Lite-On Inc.
Ambient Light Sensors and Proximity sensor / AMBIENT LIGHT PHOTO SENSOR
Lowest to $1.0099
ECAD model for LTR-553ALS-01
ams
IC LIGHT TO DGTL CONV 6-DFN / Light to Digital Ambient Light Sensor Digital 3V Automotive 6-Pin DFN
Lowest to $5.8496
ECAD model for TSL2583FN
Texas Instruments
ULTRA THIN AMBIENT LIGHT SENSOR / Light to Digital Ambient Light Sensor Digital 1.8V/2.5V/3.3V 6-Pin PicoStar T/R
Lowest to $2.1076
ECAD model for OPT3006YMFT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6303 $52.6060
47+ $2.1582 $101.4354
72+ $2.0908 $150.5376
99+ $2.0233 $200.3067
128+ $1.9559 $250.3552
172+ $1.7536 $301.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 24,000 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention