EN
  • EN
  • DE

LTC1063CN8#PBF

Part No LTC1063CN8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER 5TH ORDER LOWPASS 8DIP / Active Filter Single SW-CAP Low Pass 5th Order 50kHz 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781727-LTC1063CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1063
Introduction Date January 05, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1063CN8#PBF CAD Model

Description

Product Overview: LTC1063CN8#PBF

The LTC1063CN8#PBF is a high-performance, fifth-order lowpass Butterworth filter from Linear Technology, designed to provide precise filtering solutions for a wide range of applications. This device offers a significant advantage in signal processing with its switched-capacitor design, which eliminates the need for external resistors and capacitors, thus simplifying the design process and reducing board space requirements.

Key Features

  • Filter Type: The LTC1063 is a fifth-order lowpass Butterworth filter, known for its maximally flat frequency response in the passband, providing a clean and undistorted signal.
  • Operating Frequency: The device features a clock-tunable cutoff frequency ranging from 1Hz to 25kHz, allowing for flexibility in various applications.
  • Single Supply Operation: It operates from a single 5V supply, making it compatible with a variety of digital systems and simplifying power management.
  • Low Noise and Distortion: The LTC1063CN8#PBF boasts low noise and low total harmonic distortion (THD), ensuring high-fidelity signal processing.
  • No External Components Required: The switched-capacitor design means that no external resistors or capacitors are needed, which minimizes external part count and simplifies circuit layout.
  • Robust Package: Housed in an 8-lead PDIP package, the LTC1063CN8#PBF is designed for easy integration into a variety of circuit boards.

Applications

The LTC1063CN8#PBF is suited for a variety of applications where accurate signal filtering is critical. It is commonly used in data acquisition systems, anti-aliasing filters, signal conditioning circuits, and audio processing. Its precision and reliability also make it an excellent choice for medical equipment, instrumentation, and communication systems.

Reliability and Quality

Linear Technology ensures that the LTC1063CN8#PBF meets the highest standards of quality and reliability. Each device undergoes rigorous testing to guarantee performance in the most demanding conditions. As a result, designers can trust this filter to deliver consistent, high-quality results in their electronic applications.

With its combination of features, the LTC1063CN8#PBF from Linear Technology stands out as a versatile and reliable component for any signal processing need, providing both ease of use and exceptional performance.

You May Also Be Interested in

Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6326 $59.2652
5+ $24.3139 $121.5695
7+ $23.5541 $164.8787
9+ $22.7943 $205.1487
12+ $22.0345 $264.4140
16+ $19.7551 $316.0816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess