Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 7.5kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage - Operating 4.74 V to 12.6 V, ±2.37 V to 6.3 V
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 073468-MAX260BCNG+
Ultra Librarian 3D Model Ultra Librarian MAX260BCNG+ CAD Model

Description

Product Overview: MAX260BCNG+ from Maxim Integrated

The MAX260BCNG+ is a high-performance, precision integrated circuit from Maxim Integrated, designed for signal processing applications. This device is a programmable universal active filter that can be configured for a wide range of filter functions without the need for external components, making it a versatile and convenient solution for designers.

Key Features

  • Programmable Filter Functions: The MAX260BCNG+ can be programmed to perform various filter functions, including low-pass, high-pass, band-pass, and notch filters. This flexibility allows it to meet the needs of diverse applications.
  • High Precision: With its precision design, this IC delivers accurate filtering performance, which is critical in sensitive signal processing tasks.
  • Frequency Range: The device operates over a wide frequency range, making it suitable for different signal processing scenarios.
  • No External Components Needed: One of the key advantages of the MAX260BCNG+ is that it does not require any external components to configure the filter functions, simplifying the design and reducing the overall component count.
  • Dual Filter Channels: It features dual filter channels, allowing for simultaneous processing of two separate signals or complex filtering operations such as band-pass plus notch filtering.

Applications

The MAX260BCNG+ is ideal for use in a variety of applications, including:

  • Data acquisition systems
  • Audio processing equipment
  • Communication systems
  • Instrumentation and control systems

Technical Specifications

The technical specifications of the MAX260BCNG+ include:

  • Supply Voltage: Specified over a range to accommodate various systems.
  • Operating Temperature: Designed to work reliably within a specified temperature range.
  • Package Type: Housed in a compact DIP-24 package, it is suitable for through-hole mounting, making it easy to integrate into a wide range of products.

In summary, the MAX260BCNG+ from Maxim Integrated is an advanced filter IC that offers designers the flexibility, precision, and ease of use required for sophisticated signal processing tasks. Its programmability and lack of need for external components make it a highly efficient choice for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8420ACPZ-R5
Maxim Integrated
IC FILTER 50KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX296EWE+
Analog Devices Inc.
10 TO 20 GHZ TUNABLE BPF
Lowest to $219.7896
ECAD model for ADMV8420ACPZ
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX296ESA+
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Need more? Email Us
ECAD model for MAX7490CEE+T
Maxim Integrated
IC FILTER
Lowest to $6.5194
ECAD model for MAX7408EUA/GG8
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7404CSA+
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Lowest to $23.4898
ECAD model for MAX7490EEE+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.2999 $88.5998
4+ $36.3487 $145.3948
5+ $35.2128 $176.0640
7+ $34.0769 $238.5383
9+ $32.9410 $296.4690
12+ $29.5333 $354.3996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,700 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention