Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating 4.74 V to 11 V, ±2.37 V to 5.5 V
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 021387-MAX274AEWI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX274AEWI+ CAD Model

Description

The MAX274AEWI+ is a sophisticated, high-performance, programmable universal active filter manufactured by Maxim Integrated. Designed to deliver precision filtering for a wide range of applications, this device is ideal for signal processing tasks where flexibility and accuracy are paramount.

Key Features

  • Programmable Frequency Ranges: The MAX274AEWI+ offers four selectable frequency ranges, providing versatility for different signal processing requirements.
  • Multiple Filter Responses: Users can program the device to operate as a low-pass, high-pass, band-pass, or notch filter, or as an all-pass phase equalizer, ensuring adaptability to various filtering needs.
  • Continuous Time Filters: The filter architecture is based on continuous time operation, which eliminates the need for external clocks and reduces the susceptibility to clock noise.
  • High Order Filters: The device can be configured for 2nd, 4th, 6th, or 8th order filters, providing a high degree of control over the filter's characteristics and performance.
  • Low Distortion and Noise: The MAX274AEWI+ boasts low distortion and noise levels, making it suitable for high-fidelity audio applications and precision instrumentation.

Applications

The versatility of the MAX274AEWI+ makes it an excellent choice for a variety of applications, including but not limited to:

  • Audio Signal Processing
  • Communication Systems
  • Data Acquisition Systems
  • Anti-Aliasing Filters
  • Waveform Generation
  • Medical Instrumentation

Technical Specifications

The device comes in a 28-pin Wide SOIC package, ensuring easy integration into existing designs. It operates over a wide temperature range from -40°C to +85°C, making it reliable in various environmental conditions. Its single or dual power supply operation ranging from ±4.5V to ±5.5V provides flexibility in power design.

Conclusion

With its programmable nature and robust feature set, the MAX274AEWI+ from Maxim Integrated stands out as a highly adaptable and reliable solution for complex filtering tasks. Its ease of use and high level of integration make it a valuable component for designers looking to enhance the performance of their signal processing systems.

You May Also Be Interested in

Texas Instruments
BUTTERWORTH FOURTH-ORDER LOW-PASS SWITCHED-CAPACITOR FILTERS | IC FILTER 30KHZ BUTTER 8SOIC
Need more? Email Us
ECAD model for TLC14ID
Linear Technology
Low Power, Low Noise, Quad Universal Filter Building Block
Need more? Email Us
ECAD model for LTC1164ACN
Linear Technology
Universal Dual Filter Building Block
Lowest to $18.2605
ECAD model for LTC1060ACN
Analog Devices Inc.
IC FILTER 200KHZ SWITCH 28SSOP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 8th Order 200kHz 28-SSOP
Lowest to $32.8753
ECAD model for LTC1068-25IG#TRPBF
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
ECAD model for LMF100CCN
Linear Technology
Linear Phase, DC Accurate, Tunable, 10th Order Lowpass Filter | IC FILTER 300KHZ LINEAR PH 8SOIC
Lowest to $27.1824
ECAD model for LTC1569IS8-7
Renesas Electronics America
Serial I/O Filter | IC FILTER SERIAL I/O 28SOIC
Need more? Email Us
ECAD model for HSP43124SC-45Z
Analog Devices Inc.
IC FILTER 256KHZ LOWPASS 16SSOP / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 4th Order 256kHz 16-SSOP
Lowest to $15.7969
ECAD model for LTC1563-2IGN#TRPBF
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
ECAD model for HMC892ALP5ETR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4000 $52.0000
12+ $8.5334 $102.4008
19+ $8.2667 $157.0673
25+ $8.0000 $200.0000
33+ $7.7334 $255.2022
44+ $6.9334 $305.0696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 275 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention