EN
  • EN
  • DE

LTC4307IDD#PBF

Part No LTC4307IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC ACCELERATOR I2C HOTSWAP 8DFN / Buffer, Accelerator 2 Channel 400kHz 8-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Analog Devices Inc.
Package Tube
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 2
Capacitance - Input 10 pF
Voltage - Supply 2.3V ~ 5.5V
Current - Supply 8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LTC4307
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC4307IDD#PBF
Standard Package 121
Win Source Part Number 1072526-LTC4307IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4307IDD#PBF CAD Model

Description

Product Overview: LTC4307IDD#PBF

The LTC4307IDD#PBF is a robust, high-performance hot-swappable 2-wire bus buffer from Analog Devices Inc., designed to facilitate system upgrades and maintenance without the need to power down the system. This innovative component ensures seamless communication between devices, even when boards are inserted or removed from live backplanes.

Key Features

  • Hot Swappable: The LTC4307IDD#PBF allows for devices to be replaced or added to the I²C bus without the need to cycle power, minimizing system downtime and enhancing serviceability.
  • Level Translation: It provides level translation between different logic levels, enabling the connection of devices with different voltage thresholds, thereby increasing system compatibility and flexibility.
  • Capacitance Buffering: The device buffers the capacitance of the connected devices, allowing for an expansion of the number of devices on the bus and extending the possible communication distance.
  • Stuck Bus Recovery: An invaluable feature for system robustness, the LTC4307IDD#PBF can detect and resolve data and clock lines stuck low, ensuring the I²C bus remains functional.
  • Prevents Back-Driving: The device prevents back-driving of SDA and SCL lines at its I/Os, protecting the bus and connected devices from potential damage.

Applications

The LTC4307IDD#PBF is ideal for a wide range of applications, including:

  • Server and telecommunications equipment hot board insertion
  • Capacitance buffering for large I²C bus systems
  • Industrial control systems
  • Advanced modular system architectures
  • Level translation for mixed-voltage systems

Technical Specifications

The LTC4307IDD#PBF operates over the commercial and industrial temperature ranges and is available in a small 10-lead MSOP package. It supports a wide supply voltage range, typically from 2.9V to 5.5V, making it versatile for various application requirements.

With its advanced features and reliable performance, the LTC4307IDD#PBF from Analog Devices Inc. is a smart choice for system designers looking to enhance the flexibility and reliability of their I²C bus communications.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON
Lowest to $6.0435
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
IC REDRIVER SAS/SATA 4CH 54WQFN
Lowest to $23.4304
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC MULTIPLEXER LVDS 1CH 40WQFN
Lowest to $15.9260
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4535 $53.8140
10+ $11.0388 $110.3880
15+ $10.6938 $160.4070
20+ $10.3488 $206.9760
25+ $10.0039 $250.0975
34+ $8.9690 $304.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess