EN
  • EN
  • DE

LTC2997IDCB#TRMPBF

Part No LTC2997IDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Moisture Sensors, Humidity
Description SENSOR ANALOG -40C-85C 6DFN  /  Temperature Sensor Analog, Local/Remote -40°C ~ 85°C 4mV/°C 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr Analog Devices Inc.
Package Tape & Reel
Sensor Type Analog, Local/Remote
Sensing Temperature - Local -40°C ~ 85°C
Sensing Temperature - Remote -40°C ~ 85°C
Output Type Analog Voltage
Voltage - Supply 2.5V ~ 5.5V
Resolution 4mV/°C
Accuracy - Highest (Lowest) ±1.5°C
Test Condition 25°C
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC2997
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC2997IDCB#TRMPBFTR,LTC2997IDCB#TRMPBFTR,LTC2997IDCB#TRMPBFTR-ND,505-LTC2997IDCB#TRMPBFCT,505-LTC2997IDCB#TRMPBFDKR,-2735-LTC2997IDCB#TRMPBFCT,LTC2997IDCB#TRMPBFDKR-ND,LTC2997IDCBTRMPBF,LTC2997IDCB#TRMPBFDKR,-2735-LTC2997IDCB#TRMPBFTR,LTC2997IDCB#TRMPBFCT-ND,LTC2997IDCB#TRMPBFCT,LTC2997IDCB#TRMPBF-ND,-2735-LTC2997IDCB#TRMPBFDKR
Standard Package 500
Win Source Part Number 1072271-LTC2997IDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2997IDCB#TRMPBF CAD Model

Description

LTC2997IDCB#TRMPBF - Precision Temperature-to-Voltage Converter

The LTC2997IDCB#TRMPBF from Analog Devices Inc. is a high-accuracy temperature sensor that converts temperature to analog voltage with a precision of ±1°C. This temperature-to-voltage converter is designed for a wide range of applications, including system thermal monitoring, environmental control systems, and industrial process control.

This device offers a simple and straightforward solution for temperature measurement, requiring no additional calibration. It directly measures temperature and provides an output voltage that is linearly proportional to the Celsius temperature. The LTC2997 can measure temperature from -40°C to 125°C, making it suitable for use in a variety of environments.

Key Features:

  • Accuracy: ±1°C over the full temperature range.
  • Supply Voltage: Operates from a single 2.7V to 5.5V supply.
  • Output Type: Voltage output with a scale factor of 10mV/°C.
  • No Calibration: No calibration or external components are required.
  • Package: 6-Lead DFN package with a small footprint for space-constrained applications.

The LTC2997IDCB#TRMPBF is designed for ease of use, with a shutdown mode that reduces power consumption when the device is not in use. This feature, combined with its low operating current, makes it ideal for battery-powered applications where power efficiency is critical.

The device's robust design allows it to be used in harsh industrial environments, while its small size and DFN package make it perfect for integration into compact systems. With its high level of integration and precision, the LTC2997IDCB#TRMPBF provides a reliable and efficient solution for temperature monitoring applications.

Whether you are designing a sophisticated climate control system or simply need to monitor temperature within an electronic device, the LTC2997IDCB#TRMPBF from Analog Devices Inc. offers a high-performance, easy-to-use option that will meet your needs.

You May Also Be Interested in

NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Maxim Integrated
Temp Sensor Digital Serial (1-Wire) 8-Pin SOIC N Tube
Lowest to $8.2738
Renesas Electronics America
SENSOR HUMIDITY 90% RH SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3.5% RH 6 s Surface Mount
Lowest to $2.7852
Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3206
Sensirion AG
SENSOR HUMID/TEMP 3V SDM 2% SMD / Humidity Temperature Sensor 0 ~ 100% RH SDM ±2% RH 8 s Surface Mount
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b 8-SOIC
Lowest to $4.9478
Honeywell
SENS HUMI/TEMP 5V ANLG 3.5%V TO5 / Humidity, Temperature 0 ~ 100% RH Analog Voltage ±3.5% RH 50 s Through Hole
Lowest to $145.5224
Microchip Technology
SENSOR DIGITAL -55C-125C SOT23-5 / Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-5
Need more? Email Us
Texas Instruments
0.5% RH DIGITAL HUMIDITY SENSOR / Humidity, Temperature 0 ~ 100% RH I²C ±1.5% RH 4 s Surface Mount
Lowest to $26.1354

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4195 $54.1950
20+ $5.0699 $101.3980
31+ $4.8951 $151.7481
45+ $4.5454 $204.5430
58+ $4.3706 $253.4948
72+ $4.1958 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess