EN
  • EN
  • DE

ADAS1128BBCZ

Part No ADAS1128BBCZ
Manufacturer Analog Devices Inc.
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 128-Channel Dual ADC 19.7ksps 24-bit Parallel/Serial (3-Wire, SPI)/LVDS 242-Pin CSP-BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 70 °C
Min Operating Temperature 0 °C
Mount Surface Mount
Number of Elements 2
Number of Pins 242
Resolution 3 B
RoHS Compliant
Win Source Part Number 960472-ADAS1128BBCZ
Categories Logic - Signal Switches,Multiplexers,Decoders
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADAS1128BBCZ CAD Model

Description

The ADAS1128BBCZ is a state-of-the-art, high-performance, 128-channel analog-to-digital converter (ADC) developed by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit (IC) is specifically designed to meet the precise needs of advanced medical imaging applications, including computed tomography (CT), digital X-ray, and magnetic resonance imaging (MRI).

With its 24-bit resolution, the ADAS1128BBCZ delivers exceptional accuracy and noise performance, which is crucial for producing high-quality diagnostic images. The device operates with a throughput rate of up to 50kSPS (kilo-samples per second) per channel, providing the speed necessary for real-time imaging applications.

One of the key features of the ADAS1128BBCZ is its low power consumption, which makes it an ideal choice for portable and battery-operated medical equipment. This feature not only extends the operating life of the equipment but also helps reduce heat generation, improving patient comfort and safety.

The ADC is encapsulated in a compact 11mm x 11mm, 144-ball chip scale package ball grid array (CSP_BGA), which allows for a smaller footprint on the printed circuit board (PCB) and contributes to the miniaturization of the overall system design. This packaging also offers excellent thermal performance, ensuring reliable operation even under high-load conditions.

The ADAS1128BBCZ includes a flexible digital interface that supports various output data rates and formats, making it highly compatible with a wide range of digital signal processors (DSPs) and microcontrollers (MCUs). This versatility simplifies the integration process and allows for easier system design and upgrades.

Engineers and designers looking for a high-precision ADC for advanced medical imaging systems will find the ADAS1128BBCZ from Analog Devices Inc. to be an optimal solution that combines accuracy, speed, and low power consumption in a compact form factor.

For more information, datasheets, and support resources, customers can visit the official Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 12 X 1:1 56-SSOP
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-SSOP
Need more? Email Us
Analog Devices Inc.
IC MUX/DEMUX 4 X 2:1 16-QSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess