EN
  • EN
  • DE

EVAL-AD5666SDZ

Part No EVAL-AD5666SDZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description EVALUATION BOARD I.C. / AD5666 16 Bit Samples Per Second Digital to Analog Converter (DAC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Digital to Analog Converters (DACs)
Mfr Analog Devices Inc.
Package Bulk
Number of DAC's 4
Number of Bits 16
Data Interface DSP, Serial, SPI™
Settling Time 6 µs
DAC Type Voltage
Supplied Contents Board(s)
Utilized IC / Part AD5666
Base Product Number AD5666
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -2735-EVAL-AD5666SDZ
Standard Package 1
Win Source Part Number 1042822-EVAL-AD5666SDZ
Ultra Librarian 3D Model Ultra Librarian EVAL-AD5666SDZ CAD Model

Description

EVAL-AD5666SDZ Product Overview

The EVAL-AD5666SDZ is a high-performance evaluation board presented by Analog Devices Inc., designed specifically for the AD5666, a quad 16-bit digital-to-analog converter (DAC). The AD5666, which is a member of the nanoDAC+™ family, offers exceptional accuracy and stability, making it an ideal solution for precision control applications.

Key Features

  • Quad 16-bit DAC channels
  • 2.7 V to 5.5 V power supply range
  • On-chip output amplifiers
  • Low power operation
  • High relative accuracy (INL): ±2 LSB maximum
  • Integrated 2.5 V, 2 ppm/°C reference (enabled by default)
  • User-selectable gain setting via jumpers
  • Flexible serial interface with SPI/QSPI/Microwire compatibility
  • Compact form factor for easy integration into existing systems

Applications

The EVAL-AD5666SDZ is well-suited for a wide range of applications, including:

  • Process control and automation
  • Data acquisition systems
  • Portable battery-powered instruments
  • Digital gain and offset adjustment
  • Programmable voltage and current sources

Design and Integration

The evaluation board is equipped with all necessary features to showcase the capabilities of the AD5666 DAC. It includes an on-board reference and boasts a user-friendly interface that allows designers to quickly and easily test the features of the DAC. The board can be controlled by the system demonstration platform controller board (SDP-CB1Z), which is available separately. The EVAL-AD5666SDZ comes with a comprehensive software package that enables users to generate a variety of waveforms, run performance analyses, and configure the DAC settings through an intuitive graphical user interface (GUI).

Additional Resources

For further information and technical support, users can access detailed datasheets, user manuals, and application notes on the Analog Devices Inc. website. The EVAL-AD5666SDZ is an essential tool for engineers and designers looking to evaluate the performance and features of the AD5666 DAC in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT SAR 8MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-MSOP
Lowest to $52.3881
Texas Instruments
8-Bit, 10 us DAC, Serial Input, Quad DAC, Pgrmable 1x or 2x Output, Simultaneous Update 14-SOIC -40 to 85
Lowest to $8.7818
Texas Instruments
IC ADC 12BIT SAR 8VSSOP / 12 Bit Analog to Digital Converter 2 Input 1 SAR 8-VSSOP
Lowest to $8.6294
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
ADC Single SAR 333ksps 12-bit Parallel 24-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Linear Technology
LTC1966 - Precision Micropower, Delta Sigma RMS-to-DC Converter
Lowest to $32.3827
NXP / Nexperia
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess