EN
  • EN
  • DE

SN65LVDT101DR

Part No SN65LVDT101DR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DIFFERENTIAL TRANSLATOR/REPEATER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVPECL
Data Rate (Maximum) 2Gbps
Number of Channels 1
Delay Time 630ps
Capacitance - Input 0.6pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 50mA
Operating Temperature Range -40°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1252946-SN65LVDT101DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN65LVDT101
Introduction Date February 15, 2004
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVDT101DR CAD Model

Description

The SN65LVDT101DR is a high-performance differential line receiver from Texas Instruments, designed to meet the demands of high-speed data transmission in modern digital systems. This integrated circuit is part of the LVDT (Low-Voltage Differential Signaling) family, which is known for its ability to transmit data at high speeds while minimizing electromagnetic interference and power consumption.

Key Features

  • High-Speed Operation: The SN65LVDT101DR is capable of operating at significant data rates, making it well-suited for applications requiring fast data transfer, such as gigabit Ethernet, Fibre Channel, and other high-speed serial communication protocols.
  • Low-Voltage Signaling: With its low-voltage signaling technology, this device helps to reduce power consumption and heat dissipation, which is crucial for maintaining the integrity and reliability of electronic systems.
  • Differential Inputs: The differential inputs provide improved noise immunity and allow for longer cable lengths without compromising signal integrity, which is essential for maintaining high-quality data transmission over distance.
  • Fail-Safe Feature: The SN65LVDT101DR includes a fail-safe feature that ensures the receiver output is high if the inputs are left open, shorted, or terminated but idle, enhancing the reliability of the communication system.
  • Wide Operating Temperature Range: This device is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications where environmental conditions can be extreme.

Applications

The SN65LVDT101DR is versatile and can be used in various applications where high-speed and reliable data transmission is required. Typical applications include:

  • Telecommunications Equipment
  • Data Acquisition Systems
  • High-speed Data Communications
  • Industrial Control Networks
  • Automotive Infotainment Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDT101DR is no exception. This product is manufactured to the highest standards to ensure it meets the rigorous requirements of your application. Whether you are designing a new system or upgrading an existing one, the SN65LVDT101DR provides the performance and reliability you need to keep your data moving swiftly and securely.

You May Also Be Interested in

Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628
Texas Instruments
800 Mbps LVDS Buffer
Lowest to $1.1170
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5108 $57.0648
13+ $7.8037 $101.4481
20+ $7.5599 $151.1980
28+ $7.3160 $204.8480
36+ $7.0721 $254.5956
48+ $6.3406 $304.3488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess