EN
  • EN
  • DE

DS30BA101SQE/NOPB

Part No DS30BA101SQE/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Input CML, LVPECL, LVDS
Output CML
Data Rate (Maximum) 3.125Gbps
Number of Channels 1
Operating Supply Voltage 3.135 V ~ 3.465 V
Operating Supply Current 50mA
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Manufacturer Package 16-WQFN (4x4)
Win Source Part Number 773282-DS30BA101SQE/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS30BA101
Introduction Date November 16, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS30BA101SQE/NOPB CAD Model

Description

Product Overview: DS30BA101SQE/NOPB

The DS30BA101SQE/NOPB is a state-of-the-art signal conditioning device designed and manufactured by the renowned Texas Instruments. This high-performance integrated circuit is specifically engineered to enhance the quality of high-speed data transmission across various communication channels.

At the heart of the DS30BA101SQE/NOPB lies its ability to compensate for losses in the transmission medium, ensuring robust data communication even over long distances or through low-quality cables. This feature makes it an ideal choice for a wide range of applications, including industrial control systems, automotive infotainment, and high-speed data interfaces.

Key Features

  • Signal Conditioning: The device includes adaptive equalization and de-emphasis features, which significantly improve signal integrity by reducing inter-symbol interference (ISI) and compensating for channel losses.
  • High Data Rates: It supports data rates up to 3.125 Gbps, making it suitable for high-speed data applications.
  • Low Power Consumption: The DS30BA101SQE/NOPB is designed for energy efficiency, which is crucial for battery-powered or energy-sensitive systems.
  • Robust Operation: With built-in loss of signal detection, the device can reliably operate in various conditions and is resilient against signal degradation.
  • Flexible Interface: It features a CML (Current Mode Logic) interface and is compatible with a variety of data protocols, enhancing its versatility in system design.

Product Specifications

The DS30BA101SQE/NOPB operates over a wide temperature range, making it suitable for industrial environments. It is offered in a compact 16-pin WQFN package, which saves valuable board space in dense electronic systems. Additionally, it is characterized for operation from a single 3.3V supply, simplifying the power design of the system.

Environmental Compliance

As indicated by the "NOPB" (No Lead) suffix in its part number, the DS30BA101SQE/NOPB is lead-free and RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability. This compliance ensures that the product can be used in applications and markets that require adherence to strict environmental standards.

Overall, the DS30BA101SQE/NOPB is a powerful solution for designers seeking to improve signal integrity and maintain high-speed data communication in their digital systems. With its advanced features and reliable performance, this product from Texas Instruments stands out as an excellent choice for a multitude of high-speed data applications.

You May Also Be Interested in

Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $1.9976
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess