EN
  • EN
  • DE

PCA9517ADMR2G

Part No PCA9517ADMR2G
Manufacturer ON Semiconductor
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC VOLT LEVEL TRANSLATOR US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications I2C
Number of Channels 2
Capacitance - Input 5pF
Supply Voltage - Operating 0.9 V to 5.5 V
Operating Supply Current 1mA
Temperature Range - Operating -40°C to 85°C
Case / Package Micro8
Win Source Part Number 1086766-PCA9517ADMR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9517ADMR2G CAD Model

Description

ON Semiconductor PCA9517ADMR2G I²C Bus Repeater

The PCA9517ADMR2G is a robust I²C bus repeater designed by ON Semiconductor to provide bidirectional voltage-level translation with true open-drain output capability. This integrated circuit is especially useful in applications where there is a need to connect devices operating at different voltage levels on the same I²C bus, ensuring reliable communication and data integrity between components.

The PCA9517ADMR2G operates over a wide supply voltage range, from 2.3V to 5.5V, making it versatile for interfacing with a variety of I²C devices and systems. It is capable of providing level shifting between low voltage (down to 0.9V) and higher voltage (up to 5.5V) segments of the I²C bus, which is critical in mixed-voltage systems.

One of the key features of this I²C bus repeater is its 5-bit programmable addressing, allowing up to 32 devices on the same bus. This makes it an ideal choice for complex systems with multiple I²C devices that require individual addressing. The PCA9517ADMR2G also supports hot-swapping, which permits devices to be inserted or removed from the I²C bus without the need to power down the system, enhancing the flexibility and maintainability of the system.

The device comes in a compact 8-pin MSOP package, which is highly suitable for space-constrained applications. Its small footprint, combined with the no-lead (Pb-free) manufacturing, aligns with modern environmental standards and space-saving requirements.

ON Semiconductor's PCA9517ADMR2G is equipped with strong ESD protection, ensuring the device's resilience against electrostatic discharges, thus providing a reliable solution for sensitive electronic systems. It is particularly well-suited for applications in industrial control, consumer electronics, and portable devices where I²C communication must be maintained across different voltage domains without compromising signal integrity.

In summary, the PCA9517ADMR2G from ON Semiconductor is a versatile, high-performance I²C bus repeater that provides voltage-level translation and enhances the reliability of multi-voltage I²C systems. Its programmable addressing, hot-swap capability, and strong ESD protection make it a smart choice for designers looking to create scalable and robust I²C communication networks.

You May Also Be Interested in

Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4478 $57.9120
100+ $1.1880 $118.8000
155+ $1.1508 $178.3740
210+ $1.1138 $233.8980
270+ $1.0766 $290.6820
360+ $0.9653 $347.5080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,240 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess