EN
  • EN
  • DE

DS25BR150TSD/NOPB

Part No DS25BR150TSD/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 3.125Gbps
Number of Channels 1
Delay Time 350ps
Capacitance - Input 1.7pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 27mA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 773246-DS25BR150TSD/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS25BR150TSD/NOPB
Introduction Date July 01, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian DS25BR150TSD/NOPB CAD Model

Description

Overview of DS25BR150TSD/NOPB by Texas Instruments

The DS25BR150TSD/NOPB is a robust, high-performance signal conditioning buffer from the reputable manufacturer Texas Instruments. This device is specifically designed to extend the reach and improve the signal integrity of high-speed differential signals. With its impressive 3.125 Gbps data rate capability, this signal buffer is ideal for a variety of demanding applications, including telecommunications, data communications, and computing platforms.

Key Features

  • High Data Rate: The DS25BR150TSD/NOPB supports a data rate of up to 3.125 Gbps, making it suitable for high-speed data transmission requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with low power dissipation, which is critical for thermal management in dense electronic systems.
  • Signal Conditioning: It includes equalization and pre-emphasis features that help to compensate for losses in the transmission medium, thereby maintaining signal integrity over extended distances.
  • Hot-Plug Capability: The device is hot-plug capable, allowing for connection and disconnection without the need to power down the system, providing ease of maintenance and upgrades.
  • Small Package Size: Housed in a compact 10-pin WSON package, the DS25BR150TSD/NOPB is designed to save valuable board space in space-constrained applications.

Applications

The DS25BR150TSD/NOPB is versatile and can be used in various high-speed data path applications. Some of the common applications include:

  • Backplane and Cable Interconnects
  • SerDes (Serializer/Deserializer) Systems
  • Fibre Channel and Gigabit Ethernet Links
  • PCI Express and SATA Extensions

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the DS25BR150TSD/NOPB is no exception. It is designed to meet stringent industrial standards, ensuring reliability and performance in the field. Additionally, the NOPB (No Lead) designation indicates that the product is manufactured with a lead-free finish, making it compliant with RoHS regulations and suitable for environmentally sensitive applications.

Overall, the DS25BR150TSD/NOPB from Texas Instruments is an excellent choice for designers looking to enhance signal integrity in high-speed differential data paths while minimizing power consumption and saving board space.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0217
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8750 $53.6250
25+ $4.0000 $100.0000
39+ $3.8750 $151.1250
54+ $3.7500 $202.5000
69+ $3.6250 $250.1250
93+ $3.2500 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,530 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess