EN
  • EN
  • DE

PI2EQX4401DZFEX

Part No PI2EQX4401DZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications PCIe
Input CML
Output CML
Data Rate (Max) 2.5Gbps
Number of Channels 2
Signal Conditioning Input Equalization, Output De-Emphasis
Supply Voltage - Operating 1.7 V to 1.9 V
Temperature Range - Operating 0°C to 70°C
Case / Package 36-TQFN-EP (6x5)
Win Source Part Number 1087868-PI2EQX4401DZFEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI2EQX4401D
Introduction Date November 17, 2006
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PI2EQX4401DZFEX CAD Model

Description

The PI2EQX4401DZFEX is a high-performance, low-power signal conditioning ReDriver designed by Diodes Incorporated, aimed at enhancing signal quality in high-speed interfaces. This advanced IC is an ideal solution for applications that demand improved signal integrity over extended cable or PCB traces in various computing, consumer electronics, and networking devices.

Key Features:

  • Interface Support: The device is engineered to support high-speed interfaces such as USB 3.1 Gen1, providing a data rate of up to 5Gbps. It ensures that data integrity is maintained even over long distances, making it an essential component for modern high-speed data communication.
  • Programmable Equalization: With programmable equalization settings, the PI2EQX4401DZFEX allows for fine-tuning of signal characteristics to compensate for different levels of signal loss due to various physical mediums.
  • Low Power Consumption: The device is designed with power efficiency in mind, consuming minimal power and thereby contributing to the overall energy efficiency of the system it is integrated into.
  • Small Footprint: Housed in a compact, surface-mountable package, the PI2EQX4401DZFEX saves valuable board space and is suitable for use in space-constrained applications.
  • Integrated Termination: It features integrated termination resistors that simplify PCB design and reduce external component requirements, leading to a reduction in design complexity and overall cost.
  • Temperature Range: The device operates over an industrial temperature range, making it reliable in a variety of environments and applications.

Applications:

The PI2EQX4401DZFEX ReDriver is versatile and can be used in a wide range of applications, including:

  • Desktop and Laptop Computers
  • Docking Stations
  • Server and Storage Systems
  • Consumer Electronics such as TVs and Set-Top Boxes
  • Data Center Infrastructure

In conclusion, the PI2EQX4401DZFEX from Diodes Incorporated is a robust signal conditioning solution that provides a significant advantage in maintaining signal integrity for high-speed data transfer. Its integration into systems requiring high data rates and extended cable lengths ensures reliable performance and user satisfaction.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC MULTIPLEXER 2CH 4GBPS 48WQFN
Lowest to $3.5960
Texas Instruments
IC REDRIVER 8CH 10.3GBPS 54WQFN
Lowest to $71.7434
Texas Instruments
Lowest to $23.9243
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8497 $50.0461
32+ $3.1587 $101.0784
50+ $3.0600 $153.0000
68+ $2.9613 $201.3684
88+ $2.8626 $251.9088
117+ $2.5665 $300.2805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess