EN
  • EN
  • DE

HMC447LC3

Part No HMC447LC3
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description IC FREQ DIVIDER 10-26GHZ 16-QFN  /  RF IC Divide-by-4 DBS, VSAT 10GHz ~ 26GHz 16-SMT (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Analog Devices Inc.
Package Strip
Function Divide-by-4
Frequency 10GHz ~ 26GHz
RF Type DBS, VSAT
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Base Product Number HMC447
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-HMC447LC3,1127-3439,HMC447LC3-ND,1127-3439-ND,505-HMC447LC3
Standard Package 1
Win Source Part Number 965423-HMC447LC3
Ultra Librarian 3D Model Ultra Librarian HMC447LC3 CAD Model

Description

The HMC447LC3 from Analog Devices Inc. is a high-performance, wideband Fixed Divide-by-4 Prescaler that operates from 6 GHz to 13 GHz. This prescaler is part of the Hittite microwave product line from Analog Devices and is designed for use in a variety of radio frequency (RF) and microwave applications, including point-to-point radios, VSAT, military and space, and test instrumentation.

Constructed with gallium arsenide (GaAs) Heterojunction Bipolar Transistor (HBT) technology, the HMC447LC3 offers a robust feature set that makes it a versatile component for system designers. The prescaler provides a divide-by-4 fixed division with input frequency range from 6 GHz to 13 GHz, allowing for significant frequency reduction for easier processing in digital circuits or frequency measurement applications.

The device comes in a compact 3x3 mm ceramic leadless chip carrier package (LC3) that is suitable for surface-mount technology (SMT) and provides excellent RF and thermal performance. This package is also RoHS compliant and compatible with reflow soldering processes, making it easy to integrate into environmentally conscious designs.

Key features of the HMC447LC3 include its low additive single sideband (SSB) phase noise of -153 dBc/Hz at 100 kHz offset, which ensures minimal impact on the overall noise performance of the system. It also boasts a high input power sensitivity range, which allows the device to operate with input signals as low as -5 dBm while still maintaining reliable performance. The prescaler also has a fast output rise and fall time of 100 ps, which is critical for high-speed digital applications.

Overall, the HMC447LC3 is a highly reliable and efficient solution for frequency division in sophisticated RF systems. Its high frequency operation, excellent phase noise performance, and convenient packaging make it an ideal choice for engineers looking for a high-quality, easy-to-use prescaler.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Lowest to $6.5872
Anaren
FLANGE MOUNT TERMINATION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess