EN
  • EN
  • DE

DS10BR150TSDX/NOPB

Part No DS10BR150TSDX/NOPB
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Buffer, ReDriver
Applications LVDS
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Maximum) 1Gbps
Number of Channels 1
Delay Time 380ps
Capacitance - Input 1.7pF
Operating Supply Voltage 3 V ~ 3.6 V
Operating Supply Current 16mA
Operating Temperature Range -40°C ~ 85°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-WSON (3x3)
Win Source Part Number 772878-DS10BR150TSDX/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name DS10BR150TSDX/NOPB
Introduction Date April 01, 2007
ECCN 5A991.b.1
Country of Origin Malaysia
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian DS10BR150TSDX/NOPB CAD Model

Description

Product Overview: DS10BR150TSDX/NOPB

The DS10BR150TSDX/NOPB is a high-performance, low-power single-channel LVDS buffer from Texas Instruments designed to meet the rigorous demands of high-speed data transmission. This device is a part of the family of LVDS repeaters, buffers, and redrivers that are engineered to extend the reach of high-speed serial links in a variety of applications including telecommunications, computing, and industrial markets.

Key Features

  • High-Speed Data Transmission: The DS10BR150TSDX/NOPB supports exceptional data rates of up to 3.125 Gbps, making it an ideal choice for applications requiring rapid data transfer such as gigabit Ethernet, serial digital interface (SDI), and high-definition multimedia interfaces (HDMI).
  • Low Power Consumption: With a typical power consumption of only 100 mW, this device is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Signal Integrity: The buffer features integrated termination resistors that provide impedance matching, reducing reflections and enhancing signal integrity over long cable distances or PCB traces.
  • Flexibility: The DS10BR150TSDX/NOPB is equipped with a fail-safe high impedance output that ensures the output remains in a high impedance state when the input is undriven, providing additional design flexibility.
  • Industrial Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, making it suitable for use in harsh environmental conditions.
  • Small Form Factor: Housed in a small 6-pin WSON package, the DS10BR150TSDX/NOPB saves precious board space and is ideal for compact system designs.

Applications

The DS10BR150TSDX/NOPB is versatile and can be used in various high-speed data transmission applications. Some common use cases include:

  • Point-to-point baseband data transmission over copper
  • Backplane and cable extender modules for data centers
  • Clock and data distribution networks
  • High-speed interconnects for computer peripheral devices
  • Serial data transmission in automotive infotainment systems

With its robust design and advanced features, the DS10BR150TSDX/NOPB from Texas Instruments is an excellent choice for designers looking to enhance their data transmission systems with a reliable, high-speed LVDS buffer solution.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Need more? Email Us
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
4-PORT LVDS AND 4-PORT TTL-TO-LVDS REPEATERS | IC MULTIPLEXER 1CH 16SOIC
Lowest to $5.5577
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7787 $50.0166
39+ $2.6029 $101.5131
60+ $2.5149 $150.8940
86+ $2.3391 $201.1626
112+ $2.2511 $252.1232
139+ $2.1632 $300.6848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,700 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess