The SN65LVDS22DR from Texas Instruments is a robust, high-speed differential line driver designed for applications requiring low power consumption and high data rates. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is optimized for signaling rates up to 400 Mbps, making it ideal for a wide range of data transmission applications.
Key Features
- High Data Rates: Supports signaling rates up to 400 Mbps, providing efficient data transmission for high-speed applications.
- Low Power Consumption: Operates with a minimal power draw, making it suitable for power-sensitive designs.
- Differential Signaling: Utilizes LVDS technology for reduced electromagnetic interference (EMI) and increased noise immunity.
- Wide Operating Temperature Range: Suitable for industrial applications with an operating temperature range of -40°C to +85°C.
- Interoperability: Compatible with existing LVDS receivers, ensuring easy integration into current systems.
Applications
The SN65LVDS22DR is versatile and can be used in various applications, including:
- High-speed data communications
- Point-to-point baseband data transmission
- Networking equipment and switches
- Telecommunications infrastructure
- Clock distribution networks
Technical Specifications
Parameter
Value
Signaling Rate
Up to 400 Mbps
Operating Temperature
-40°C to +85°C
Supply Voltage
3.3V ± 0.3V
Package
SOIC (8)
Ordering Information
The SN65LVDS22DR is available in an 8-pin SOIC package and can be ordered using the following part number: SN65LVDS22DR. For more information or to place an order, please visit the Texas Instruments website or contact an authorized distributor.