EN
  • EN
  • DE

ADATE207BBPZ

Part No ADATE207BBPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC TIMING FORMATTER QUAD 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Main Purpose Automatic Test Equipment
Number of Circuits 4
Maximum Input Frequency 100MHz
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating -25°C to 85°C
Mounting SMD (SMT)
Case / Package 256-BGA (27x27)
Win Source Part Number 198704-ADATE207BBPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADATE207BBPZ CAD Model

Description

The ADATE207BBPZ is a highly integrated, programmable waveform generator produced by Analog Devices Inc., a leader in high-performance analog technology. This device is designed to meet the rigorous demands of complex signal processing applications, such as advanced communication systems, signal emulation, and test equipment.

Key Features:

  • Programmable Modulation: The ADATE207BBPZ offers a wide range of modulation capabilities, allowing users to generate complex signal patterns with ease.
  • High-Speed Operation: Engineered for fast performance, this waveform generator is capable of operating at high speeds, ensuring minimal latency and high throughput for your signal processing needs.
  • Flexible Interface Options: With a variety of digital interface options, the ADATE207BBPZ can easily integrate into different system architectures, providing versatility in its application.
  • Durable Construction: Housed in a robust package, the ADATE207BBPZ is built to withstand the challenging conditions often encountered in industrial and commercial environments.
  • Customizable Output: Users can tailor the output waveforms to specific requirements, offering unparalleled control over signal generation for precise testing and analysis.

Applications:

  • Wireless Communication Infrastructure
  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Radar and Electronic Warfare
  • High-Speed Data Acquisition Systems

Technical Specifications:

Parameter Value Package / Case 64-VFQFN Exposed Pad, CSP Operating Temperature -40°C ~ 85°C Mounting Type Surface Mount Supply Voltage Specified by Manufacturer

The ADATE207BBPZ is a testament to Analog Devices Inc.'s commitment to providing innovative and reliable solutions for advanced signal processing. Whether for research, development, or operational deployment, this programmable waveform generator stands as a versatile and powerful tool for engineers and technicians across a multitude of industries.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC BUFFER PCIE G2/QPI 64VFQFPN
Need more? Email Us
Semtech Corporation
IC RETIMER 1.25-11.5G 4X4 144BGA
Need more? Email Us
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess