EN
  • EN
  • DE

LTC2945IMS#PBF

Part No LTC2945IMS#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER MONITOR I2C 12-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Power Supply Controller General Purpose 12-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 12-TSSOP (0.118", 3.00mm Width)
Case / Package 12-MSOP
Family Name LTC2945
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879524-LTC2945IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2945IMS#PBF CAD Model

Description

Product Overview: LTC2945IMS#PBF from Analog Devices Inc.

The LTC2945IMS#PBF is a versatile power monitor chip produced by Analog Devices Inc., designed to monitor the current, voltage, and power of a supply rail. It is particularly suitable for systems where precise power consumption monitoring is critical. This product is an essential component for a wide range of applications, including but not limited to, server farms, telecommunications, industrial systems, and advanced automotive electronics.

Featuring a wide input voltage range of 3.6V to 60V, the LTC2945IMS#PBF can accommodate a variety of supply voltages, making it highly adaptable for different applications. The device offers high accuracy with its 12-bit ADC, which measures the voltage across a current sense resistor to monitor the current and calculates power by multiplying the voltage and current. The resulting data can be read by the host system through the I2C/SMBus-compatible interface, which is capable of alerting the system in case of over or under thresholds are reached.

  • High-Accuracy Monitoring: The LTC2945IMS#PBF provides precise measurements of voltage, current, and power which are crucial for maintaining system reliability and performance.
  • Wide Voltage Range: With an operational range from 3.6V to 60V, it supports a broad spectrum of power sources and systems.
  • I2C/SMBus Interface: The integrated I2C/SMBus interface facilitates straightforward communication with microcontrollers and processors for data logging and system diagnostics.
  • Programmable Alerts: Programmable alert thresholds allow for real-time system protection, ensuring that any out-of-spec conditions are quickly identified and addressed.
  • Compact Package: Housed in a compact MSOP-12 package, the LTC2945IMS#PBF minimizes the footprint on PCBs, an advantageous feature for space-constrained applications.

The LTC2945IMS#PBF is a robust and reliable solution for anyone seeking comprehensive power management. Its ability to monitor various electrical parameters with high precision makes it an invaluable tool for optimizing power consumption and safeguarding electronic systems. With its compact size and ease of integration, the LTC2945IMS#PBF from Analog Devices Inc. is an excellent choice for your power monitoring needs.

You May Also Be Interested in

Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.4339
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Analog Devices Inc.
IC PUSH BUTTON ON/OFF CTRLR 8DFN
Lowest to $12.9084
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Analog Devices Inc.
IC POWER MONITOR I2C 12-MSOP
Lowest to $7.3824
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5991 $51.5946
15+ $7.0557 $105.8355
22+ $6.8352 $150.3744
31+ $6.6147 $205.0557
40+ $6.3942 $255.7680
53+ $5.7327 $303.8331
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,640 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess