EN
  • EN
  • DE

MAX2769CETI+

Part No MAX2769CETI+
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description RF RX GLONASS 1.575GHZ 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196735-MAX2769CETI+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category RF and Wireless RF Receivers
Package Tube
Product Status Active
Frequency 1.575GHz
Modulation or Protocol GLONASS, GPS
Applications General Purpose
Current - Receiving 18mA
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX2769CETI+ CAD Model

Description

Product Overview: MAX2769CETI+ by Analog Devices Inc.

The MAX2769CETI+ is a state-of-the-art Global Navigation Satellite System (GNSS) single-chip receiver from Analog Devices Inc., designed to provide high performance and versatility across a wide range of navigation applications. This advanced receiver is capable of processing signals from multiple satellite constellations, including GPS, GLONASS, Galileo, and COMPASS, making it an ideal choice for global positioning and timing solutions.

Key Features

  • Multi-Constellation Support: The device is equipped to handle various satellite signals, ensuring compatibility with global GNSS standards.
  • High Integration: The MAX2769CETI+ integrates a complete receiver chain, including a dual-input LNA, RF to baseband downconversion mixers, variable gain amplifiers, filters, and a digital interface.
  • Programmable Frequency: It offers a programmable frequency synthesizer, allowing for flexible input frequencies to accommodate different satellite systems.
  • Low Power Consumption: Designed for power-sensitive applications, the receiver maintains excellent performance while minimizing power usage.
  • Advanced Tracking: With its high level of integration and advanced signal processing, the MAX2769CETI+ provides robust signal tracking even in challenging environments.

Applications

The device is well-suited for a variety of applications, including:

  • Automotive navigation systems
  • Handheld personal navigation devices
  • Marine and avionics navigation equipment
  • Location-based services and telematics
  • Precision timing devices

Technical Specifications

The MAX2769CETI+ operates over a wide temperature range and is available in a compact, 28-pin Thin QFN package. It requires a single 2.7V to 3.3V power supply and has a flexible interface that is compatible with a variety of baseband processors.

Ordering Information

The MAX2769CETI+ is available for order from Analog Devices Inc., and can be sourced through authorized distributors. For detailed specifications, application notes, and design resources, please visit the official Analog Devices website or contact their sales and support team.

You May Also Be Interested in

RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $25.8712

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess