EN
  • EN
  • DE

UCC5617DWP

Part No UCC5617DWP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 18-LINE TERM 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 130945-UCC5617DWP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5617DWP CAD Model

Description

The UCC5617DWP is a high-performance SCSI terminator developed by Texas Instruments, designed to provide active termination for SCSI bus lines. This advanced product is specifically tailored to meet the stringent requirements of Ultra160 SCSI applications, ensuring reliable and fast data transmission across the Small Computer System Interface (SCSI) bus.

Key Features

  • Compatibility: The UCC5617DWP is compatible with the SPI-2 (SCSI-3), SPI-3, and SPI-4 (Ultra160) standards, providing broad support for various SCSI protocols.
  • Active Termination: This device offers nine lines of active termination, which is essential for maintaining signal integrity on the SCSI bus and preventing signal reflections that can lead to data errors.
  • Programmable: It features programmable termination, allowing users to enable or disable the termination on a per-channel basis, thus providing flexibility for different SCSI configurations.
  • Voltage Regulation: The UCC5617DWP includes an integrated voltage regulator to maintain stable termination voltage (TERMPWR) within the SCSI standard specifications, even under varying conditions.
  • Thermal Protection: Built-in thermal protection ensures that the device remains operational and protected even under high temperature conditions.
  • Low Power Dissipation: Designed for efficiency, the UCC5617DWP minimizes power dissipation, which is critical for maintaining a lower operating temperature and extending the product's lifespan.

Applications

The UCC5617DWP is ideal for a range of applications that require robust and reliable SCSI terminations. It is commonly used in servers, workstations, RAID systems, storage arrays, and other devices that utilize the SCSI interface for data transfer.

Package and Quality

This product is offered in a 24-pin wide-body SOIC package (DWP), ensuring easy integration into system designs. Texas Instruments is known for its commitment to quality, and the UCC5617DWP is no exception, meeting high manufacturing and performance standards.

For further information on the UCC5617DWP, including datasheets, technical documentation, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Microsemi Corporation
IC TERM SCSI 9LINE LVD 24TSSOP
Lowest to $4.5983
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $3.6463
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Microsemi Corporation
IC USB LINE TERM EMI/ESD SC70-6
Lowest to $0.8408
Texas Instruments
IC SCSI 27-LINE TERM 36-SSOP
Lowest to $7.4974

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess