EN
  • EN
  • DE

UCC5614DPTRG4

Part No UCC5614DPTRG4
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 9-LINE TERM 16-SOIC  /  SCSI Terminator 9 Terminations 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Terminators
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Type SCSI
Number of Terminations 9
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UCC561
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 993465-UCC5614DPTRG4
Ultra Librarian 3D Model Ultra Librarian UCC5614DPTRG4 CAD Model

Description

Product Overview: UCC5614DPTRG4 by Texas Instruments

The UCC5614DPTRG4 is a high-performance SCSI-3 active terminator from Texas Instruments, designed to adhere to the SCSI Parallel Interface-3 (SPI-3) standards. This device is part of a family of products that provide a complete termination solution for the Small Computer System Interface (SCSI) bus.

This active terminator is specifically crafted to ensure signal integrity at the end of the SCSI bus. The UCC5614DPTRG4 is capable of terminating lines with low voltage differential (LVD) and single-ended (SE) signals, which makes it a versatile choice for a variety of SCSI applications. It automatically detects the operating mode and switches accordingly, thereby simplifying system design and enhancing reliability.

The UCC5614DPTRG4 comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, providing a compact solution for space-constrained applications. The device operates over a wide temperature range, making it suitable for use in both commercial and industrial environments.

Key features of the UCC5614DPTRG4 include:

  • Multi-mode operation (LVD/SE) with automatic mode sensing.
  • 9-line termination (18 signals) for wide SCSI buses.
  • Integrated thermal shutdown protection to safeguard the device from overheating.
  • Low voltage operation, compatible with 3.3V supply, reducing power consumption.
  • Regulated terminator voltage, ensuring stable operation throughout.
  • Ability to provide fail-safe biasing for hot plugging applications.

With its robust design and advanced features, the UCC5614DPTRG4 is an ideal choice for system designers looking to implement a reliable SCSI bus termination solution. Whether it's for servers, workstations, storage systems, or other SCSI-based peripherals, this active terminator from Texas Instruments provides the performance and flexibility needed to maintain signal integrity and system stability.

By choosing the UCC5614DPTRG4, designers can ensure high data integrity and seamless communication within their SCSI systems, while benefiting from the quality and support provided by Texas Instruments, a leader in semiconductor solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Vishay
9-Line SCSI Bus Terminators
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess