EN
  • EN
  • DE

TL331MDBVTEP

Part No TL331MDBVTEP
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC SNGL DIFF COMPARATOR SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type General Purpose
Number of Elements 1
Output Type CMOS, MOS, Open-Collector, TTL
Supply Voltage - Operating 2 V to 36 V, ±1 V to 18 V
Voltage - Input Offset (Max) 5mV
Current - Input Bias (Max) 250nA @ 5V
Current - Quiescent (Max) 700μA
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1107708-TL331MDBVTEP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL331MDBVTEP CAD Model

Description

Product Overview: TL331MDBVTEP Single Differential Comparator

The TL331MDBVTEP, crafted by the renowned Texas Instruments, is a specialized single differential comparator that offers a perfect blend of reliability and performance for a wide range of applications. This particular model is designed to meet the stringent requirements of mission-critical systems, making it an ideal component for aerospace, military, and other high-reliability industries.

Key Features

  • Precision Operation: The TL331MDBVTEP boasts a high level of precision, which is essential for applications where accuracy is paramount. Its tight parameter control ensures consistent performance and reliable operation.
  • Enhanced Durability: With its robust design, this comparator is engineered to withstand harsh conditions, including extreme temperatures and high levels of vibration and shock.
  • Voltage Range: The device supports a wide range of supply voltages, from 2V to 36V or ±1V to ±18V dual supplies, providing flexibility in various circuit configurations.
  • Low Input Bias Current: A low input bias current minimizes the effect on the rest of the circuit, ensuring that the comparator does not significantly alter the signal it is designed to monitor.
  • Fast Response Time: It features a fast response time, which is critical for systems that require immediate reaction to changing conditions.
  • Output Compatibility: The TL331MDBVTEP's output is compatible with TTL, MOS, and CMOS, allowing it to be easily integrated into a variety of digital systems.

Applications

The TL331MDBVTEP is versatile and can be used in numerous applications, including:

  • High-precision monitoring systems
  • Aerospace and avionics instrumentation
  • Military and defense equipment
  • Industrial process control
  • Automotive systems
  • Medical devices

Overall, the TL331MDBVTEP from Texas Instruments stands out as a reliable and precise component that can be trusted for high-stakes applications where failure is not an option. Its combination of durability, flexibility, and compatibility makes it a valuable asset in any critical system design.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3311 $51.9732
29+ $3.5537 $103.0573
44+ $3.4427 $151.4788
61+ $3.3316 $203.2276
78+ $3.2206 $251.2068
104+ $2.8874 $300.2896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,619 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess