EN
  • EN
  • DE

DS2118MB+

Part No DS2118MB+
Manufacturer Maxim Integrated
Catalog Interface - Signal Terminators
Description IC TERM SCSI LVD/SE ULT-3 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Obsolete
Type SCSI, LVD, SE
Number of Terminations 9
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 36-BSOP (0.295", 7.50mm Width)
Supplier Device Package 36-SSOP
Base Product Number DS2118M
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378294-DS2118MB+
Ultra Librarian 3D Model Ultra Librarian DS2118MB+ CAD Model

Description

The DS2118MB+ is a state-of-the-art multiprotocol controller designed by Maxim Integrated, a leading provider of innovative analog and mixed-signal products. This versatile controller is engineered to handle various communication protocols, making it an ideal solution for a wide range of applications in the industrial, networking, and telecommunications sectors.

Key Features

  • Multi-Protocol Support: The DS2118MB+ supports a variety of protocols including T1, E1, J1, and more, ensuring compatibility with a broad range of communication standards.
  • Integrated Jitter Attenuator: The onboard jitter attenuator helps to maintain signal integrity, reducing the effects of signal distortion and ensuring reliable data transmission.
  • Flexible Clocking Options: It offers multiple clocking options, including a crystal oscillator and an external clock input, to accommodate different system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DS2118MB+ operates with minimal power consumption, making it suitable for power-sensitive applications.
  • Compact Packaging: Available in a small, surface-mountable package, the DS2118MB+ saves valuable board space and is ideal for compact system designs.

Applications

The DS2118MB+ is adept at serving a multitude of applications due to its robust feature set. It is particularly well-suited for:

  • Telecommunication Equipment
  • Network Routers and Switches
  • Wireless Base Stations
  • Frame Relay and ISDN Primary Rate Interfaces
  • Test Equipment for Communication Networks

Product Specifications

The DS2118MB+ operates over a temperature range of -40°C to +85°C, accommodating harsh environmental conditions. It is designed to meet the stringent requirements of communication systems, providing a reliable solution for managing multiple communication protocols in a single chip.

Conclusion

Maxim Integrated's DS2118MB+ stands out as a versatile, efficient, and reliable multiprotocol controller. Its support for various communication standards, coupled with its low power consumption and compact design, makes it a top choice for designers looking to integrate a robust controller into their communication systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM6
Need more? Email Us
Rohm Semiconductor
SCSI active terminator
Lowest to $0.9653
Maxim Integrated
SCSI Terminator
Lowest to $1.9635
Maxim Integrated
SCSI Terminator
Lowest to $3.6498
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,049 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess