EN
  • EN
  • DE

UC5608QP

Part No UC5608QP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description SCSI TERMINATOR, 18-LINE, 110OHM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693382-UC5608QP
Ultra Librarian 3D Model Ultra Librarian UC5608QP CAD Model

Description

The UC5608QP is a high-performance integrated circuit from Texas Instruments, designed for robust and efficient power management across a variety of applications. This versatile device encompasses a range of features that make it an ideal choice for designers looking to optimize their power systems with precision and reliability.

Key Features

  • Multiple Output Channels: The UC5608QP comes equipped with several output channels, which can be independently programmed to meet the specific needs of your power supply requirements.
  • Advanced Protection: With built-in overcurrent, overvoltage, and thermal protection, the UC5608QP ensures your system remains safe under various operating conditions, thereby enhancing the longevity and reliability of your application.
  • High Efficiency: Texas Instruments has designed the UC5608QP with energy efficiency in mind, making it an excellent choice for applications where power conservation is critical.
  • Programmable Switching Frequency: The switching frequency of the UC5608QP can be programmed to optimize performance, allowing for a balance between efficiency and output ripple.

Applications

The UC5608QP is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics

Technical Specifications

The UC5608QP is housed in a robust QFP (Quad Flat Package), ensuring a compact footprint and ease of integration into your system. Its operating temperature range is suitable for industrial environments, and the device's performance is characterized by fast transient response and low standby current, making it a reliable choice for demanding applications.

Conclusion

With its combination of flexibility, efficiency, and advanced protection features, the UC5608QP from Texas Instruments stands out as a superior power management solution. It is engineered to meet the rigorous demands of modern electronic systems, offering designers a high degree of control and peace of mind.

You May Also Be Interested in

Dallas Semiconductor
Lowest to $49.7909
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $39.1695
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.8205
Maxim Integrated
IC TERM PLUG/PLAY SCSI 28-SOIC
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Lowest to $3.6463
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $46.2114

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2417 $51.8672
38+ $2.6598 $101.0724
59+ $2.5767 $152.0253
81+ $2.4936 $201.9816
104+ $2.4105 $250.6920
139+ $2.1611 $300.3929
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess