Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SSOP
Win Source Part Number 1106309-TCA9535DBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCA9535DBT CAD Model

Description

The TCA9535DBT is a robust I/O expander from the trusted manufacturer Texas Instruments. This device offers a versatile solution for systems in need of additional I/O ports. The TCA9535DBT operates under the I²C bus, which allows for easy integration into existing designs, providing a seamless way to expand the input/output capabilities without significant changes to the main processor.

Featuring 16-bits of bi-directional I/O ports, the TCA9535DBT is capable of catering to a wide array of applications. Each port can be independently configured as either an input or an output, giving designers the flexibility to address a multitude of use cases. This is particularly useful in applications where PCB space is at a premium, and additional microcontroller pins are not available.

The device supports both standard (100kHz) and fast (400kHz) I²C modes, providing versatility in communication speed to match specific system requirements. Moreover, the TCA9535DBT offers an interrupt output which can be configured to reflect the status of the input ports, thereby enabling prompt response to input changes without the need to continuously poll the expander.

Designed with the intent of minimizing power consumption, the TCA9535DBT operates across a wide voltage range of 1.65V to 5.5V. This makes it suitable for various logic levels, ensuring compatibility with both 3.3V and 5V systems. The low standby current further enhances its suitability for battery-powered and power-sensitive applications.

Encased in a compact 24-Pin SSOP (Shrink Small Outline Package), the TCA9535DBT is designed for space-constrained applications. It also features built-in ESD protection, which safeguards the device against electrostatic discharges, enhancing its durability and reliability in harsh environments.

Overall, the Texas Instruments TCA9535DBT I/O expander is a high-performance, scalable solution for systems requiring additional I/Os. Its ease of use, combined with Texas Instruments' reputation for quality, makes it an excellent choice for designers looking to enhance their systems' capabilities.

You May Also Be Interested in

Maxim Integrated
I2C/SMBus Interface 400kHz 3.6V 16-Pin TSSOP / IC I/O EXPANDER I2C 8B 16TSSOP
Lowest to $4.7519
ECAD model for MAX7315AUE+
Microchip Technology
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $4.8325
ECAD model for MCP23018T-E/SS
Microchip Technology
CAN 1Mbps Sleep 3.3V/5V 14-Pin SOIC N Tube / IC I/O EXPANDER CAN 8B 14SOIC
Need more? Email Us
ECAD model for MCP25025-I/SL
Maxim Integrated
I2C Interface 400kHz 5.5V Automotive 24-Pin TQFN EP / IC I/O EXPANDER I2C QFN
Need more? Email Us
ECAD model for MAX7327AATG+
Maxim Integrated
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $4.0739
ECAD model for MAX7318AUG+T
Diodes Incorporated
IC I/O EXPANDER 8-BIT 16TSSOP
Lowest to $1.8697
ECAD model for PI4IOE5V9554LEX
Maxim Integrated
IC I/O EXPANDER I2C 16B 24SSOP
Lowest to $14.3584
ECAD model for MAX7312AAG+
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Need more? Email Us
ECAD model for PCA8574AD,518
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.9974
ECAD model for PCA9675PW/S911,118

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4111 $56.4440
90+ $1.1579 $104.2110
135+ $1.1217 $151.4295
185+ $1.0855 $200.8175
240+ $1.0493 $251.8320
320+ $0.9408 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 86,592 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention