Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type SCSI
Number of Terminations 9
Voltage - Supply 3.8V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number UC5604
Standard Package 40 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 693379-UC5604DP
Ultra Librarian 3D Model Ultra Librarian UC5604DP CAD Model

Description

Overview of Texas Instruments UC5604DP

The UC5604DP from Texas Instruments is a high-performance, integrated circuit designed to cater to a wide range of power management applications. This versatile chip is particularly adept at handling low-voltage, high-speed interfacing, which makes it an ideal choice for modern electronic systems that require efficient power regulation and signal integrity.

Key Features

  • Voltage Operation: The UC5604DP operates at a nominal voltage, providing stable performance for sensitive electronic components.
  • High-Speed Interface: Designed for high-speed operation, it ensures rapid signal processing and communication within electronic systems.
  • Power Efficiency: With its focus on power management, this IC helps in reducing overall power consumption, leading to energy-efficient designs.
  • Robust Design: The device is built to withstand the rigors of industrial applications, ensuring long-term reliability and durability.
  • Integration: The UC5604DP's integrated features reduce the need for additional components, simplifying design and saving space on PCBs.

Applications

The UC5604DP is suitable for a variety of applications, including:

  • Power supply control in computing and networking equipment
  • DC-to-DC converters for efficient power conversion
  • Power management in portable and battery-operated devices
  • Signal interfacing in telecommunications infrastructure

Product Specifications

The UC5604DP comes in a robust package that ensures its functionality across various environmental conditions. It is characterized by its ease of use and integration into complex circuits, making it a popular choice for engineers and designers looking to optimize their power management solutions.

Conclusion

With its combination of performance, efficiency, and reliability, the UC5604DP from Texas Instruments stands out as a superior choice for designers who require a high-quality power management IC. Whether used in industrial, commercial, or consumer electronics, the UC5604DP is engineered to deliver consistent performance and help drive innovation in power management technology.

You May Also Be Interested in

Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Need more? Email Us
ECAD model for DS2108S+T&R
ON Semiconductor
TERMINATOR USB PORT 22OHM SC70-6
Lowest to $0.2522
ECAD model for PACUSB-U3R
Maxim Integrated
SCSI Terminator
Need more? Email Us
ECAD model for DS21S07AS/TR
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for DS21T07E/T&R
Maxim Integrated
IC TERMINATOR SCSI 16-SOIC
Need more? Email Us
ECAD model for DS21T07S
ON Semiconductor
SWITCHING REGULATOR 1.5A SOT23-5
Lowest to $2.5781
ECAD model for PACUSBD1Y5
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP
Need more? Email Us
ECAD model for DS21S07AE
ON Semiconductor
TERMINATOR USB PORT 33OHM SC70-6
Lowest to $0.2574
ECAD model for PACUSB-U2R
ON Semiconductor
TRMINATOR USB PORT 22OHM SOT23-6
Lowest to $0.7321
ECAD model for PACUSB-U3Y6

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention