EN
  • EN
  • DE

UCC5639FQP

Part No UCC5639FQP
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC SCSI 15-LINE TERM 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type SCSI, LVD, SE
Number of Terminations 15
Voltage - Supply 2.7V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number UCC563
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 938092-UCC5639FQP
Ultra Librarian 3D Model Ultra Librarian UCC5639FQP CAD Model

Description

The UCC5639FQP is a cutting-edge SCSI (Small Computer System Interface) terminator manufactured by Texas Instruments, designed to provide high-performance termination for SCSI bus lines. This advanced product is tailored for Ultra2 SCSI systems and is fully compatible with LVD (Low Voltage Differential) and SE (Single-Ended) signaling, making it a versatile solution for a wide range of applications.

This terminator integrates a 9-line termination resistor network with a precision regulator to provide tightly controlled termination voltages. This ensures minimal signal reflection and optimal data integrity, which is crucial for maintaining the high-speed data transfer rates that Ultra2 SCSI systems are known for. With support for a data transfer rate of up to 80 MB/s, the UCC5639FQP is an ideal choice for servers, workstations, RAID systems, and other high-performance computing applications.

The UCC5639FQP comes in a compact, surface-mount form factor, specifically in a 48-pin LQFP (Low-profile Quad Flat Package). This space-saving design allows for efficient use of PCB (Printed Circuit Board) real estate, which is essential in modern electronic designs where space is at a premium.

One of the key features of the UCC5639FQP is its ability to automatically detect the presence of an LVD or SE signal and switch termination modes accordingly. This auto-mode feature simplifies the design process for system engineers, as it eliminates the need for manual selection of termination modes. Additionally, the device is equipped with thermal protection, which helps to ensure reliability and longevity by preventing damage from excessive heat.

Overall, the UCC5639FQP from Texas Instruments represents a robust and reliable solution for SCSI termination requirements. Its compatibility with various signaling standards, along with its high-speed data transfer capabilities, makes it an essential component for enhancing system performance and stability in demanding SCSI-based systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
SCSI TERMINATOR, 18-LINE, 110OHM / SCSI Terminator 18 Terminations 24-SOIC
Need more? Email Us
Dallas Semiconductor
SCSI TERMINATOR, 9-LINE, 110OHM
Lowest to $1.1142
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Vishay
IC SCSI 9-LINE TERM 36-QSOP / SCSI Terminator 9 Terminations 36-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0438 $56.3504
18+ $5.7796 $104.0328
27+ $5.5990 $151.1730
37+ $5.4184 $200.4808
48+ $5.2377 $251.4096
64+ $4.6959 $300.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess