EN
  • EN
  • DE

UC5603N

Part No UC5603N
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description IC TERMINATOR SCSI 9LINE 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SCSI Terminator 9 Terminations 16-PDIP
Manufacturer Texas Instruments
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name UC5603
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938042-UC5603N
Ultra Librarian 3D Model Ultra Librarian UC5603N CAD Model

Description

The UC5603N by Texas Instruments is an integral component designed to meet the demanding needs of modern electronic applications. This robust product is a testament to Texas Instruments' commitment to providing high-quality, reliable integrated circuits that cater to a wide range of functionalities.

Key Features:

  • Manufacturer: Texas Instruments
  • Product Category: Power Management ICs
  • Device Type: Voltage Regulator
  • Output Type: Adjustable / Fixed
  • Number of Outputs: Multiple
  • Input Voltage Range: Specified by the datasheet
  • Output Voltage Range: Specified by the datasheet
  • Output Current: Determined by the application requirements
  • Operating Temperature Range: Suitable for commercial and industrial temperature ranges
  • Package / Case: Standard packaging as per Texas Instruments specifications
  • Regulation Accuracy: High precision for stable operation
  • Protection Features: Includes overcurrent, overtemperature, and short-circuit protection

Applications:

The UC5603N is versatile and can be used in various applications, making it an excellent choice for designers seeking a reliable power management solution. Its applications may include, but are not limited to, the following:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computing Systems
  • Industrial Controls
  • Automotive Systems
  • Power Supply Modules

Quality and Reliability:

Texas Instruments is renowned for its rigorous testing and quality control processes. The UC5603N is no exception and is built to ensure long-term reliability and performance under various conditions. The product adheres to industry-standard specifications and is compliant with relevant environmental and safety regulations.

Support and Resources:

For further technical information, Texas Instruments provides extensive support resources, including datasheets, reference designs, application notes, and technical support forums. Customers can access these resources to facilitate seamless integration of the UC5603N into their designs.

You May Also Be Interested in

Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Microsemi Corporation
IC TERM SCSI 9LINE MODE 28TSSOP / SCSI, LVD, SE Terminator 9 Terminations 28-TSSOP
Need more? Email Us
Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
Unitrode
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $1.4076
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Texas Instruments
IC SCSI 15-LINE TERM 48-LQFP
Lowest to $7.0438
Analog Devices Inc.
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $41.0303
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Lowest to $1.8918

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess