EN
  • EN
  • DE

Z53C8003FSC

Part No Z53C8003FSC
Manufacturer Zilog
Catalog Interface - Signal Terminators
Description IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Zilog
Series Z53C80
Package Tray
Product Status Obsolete
Type SCSI
Number of Terminations 8
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-QFP
Base Product Number Z53C80
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 939917-Z53C8003FSC
Ultra Librarian 3D Model Ultra Librarian Z53C8003FSC CAD Model

Description

The Z53C80 is a SCSI signal terminator integrated circuit designed for use in interface applications.

  • Series: Z53C80
  • Package: 48-LQFP
  • Voltage Supply: 4.75V to 5.25V
  • Mounting Type: Surface mount
  • Terminations: 8
  • Standard Package: 96 pieces
  • Temperature Range: 0°C to 70°C
  • ECCN: EAR99
  • REACH: Unaffected
  • Product Status: Obsolete

You May Also Be Interested in

Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
Fairchild/ON Semiconductor
SCSI TERMINATOR, 18-LINE, PQFP32
Lowest to $2.5758
Texas Instruments
SCSI TERMINATOR, 18-LINE, 110OHM
Lowest to $3.2417
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Zilog
IC SCSI CMOS 48LQFP / SCSI Terminator 8 Terminations 48-QFP
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Lowest to $2.7080
Texas Instruments
IC 5V SCSI TERMINATOR 16-SOIC
Need more? Email Us
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Maxim Integrated
SCSI Terminator
Lowest to $3.6498

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess