EN
  • EN
  • DE

UC5604DPTR

Part No UC5604DPTR
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Description SCSI TERMINATOR, 9-LINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Terminators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1102012-UC5604DPTR
Ultra Librarian 3D Model Ultra Librarian UC5604DPTR CAD Model

Description

The UC5604DPTR is a high-performance integrated circuit manufactured by Texas Instruments, designed to cater to a wide range of power management applications. This versatile chip is part of TI's extensive portfolio of power management solutions, known for their reliability and cutting-edge technology.

Key Features

  • Efficiency: The UC5604DPTR is engineered to provide efficient power management, which is crucial for prolonging battery life in portable devices and reducing heat dissipation in high-power systems.
  • Versatility: Suitable for a broad array of applications, this component can be integrated into systems ranging from consumer electronics to industrial equipment, thanks to its adaptable features and performance capabilities.
  • Robust Design: Texas Instruments is known for its commitment to quality, and the UC5604DPTR is no exception. It is built to withstand harsh conditions and provide consistent performance over a wide temperature range.

Applications

The UC5604DPTR is ideal for use in various applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • LED drivers
  • Portable electronic devices

Technical Specifications

This chip is packaged in a TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint while allowing for adequate thermal performance and ease of soldering onto a printed circuit board. The UC5604DPTR operates over a broad voltage range and is characterized by its low quiescent current, contributing to its efficiency in power-sensitive designs.

Quality and Support

Texas Instruments provides comprehensive technical support for the UC5604DPTR, including detailed datasheets, application notes, and design resources. Customers can also expect reliable supply chain services and support from TI, ensuring that product development and production schedules remain on track.

For designers and engineers looking for a dependable power management solution, the UC5604DPTR from Texas Instruments represents a blend of performance, versatility, and quality that can enhance the capabilities of a wide range of electronic products.

You May Also Be Interested in

Micro Linear Corporation
Active SCSI Terminator
Lowest to $1.6667
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $0.3172
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE
Need more? Email Us
Texas Instruments
SCSI TERMINATOR, 9-LINE, 105OHM
Need more? Email Us
Unitrode
SCSI TERMINATOR, 9-LINE, 105OHM, / SCSI, LVD, SE Terminator 9 Terminations 36-SSOP
Lowest to $95.1655
Unitrode
SCSI TERMINATOR, 9-LINE, 110OHM,
Lowest to $1.4680
Texas Instruments
LOW VOLTAGE DIFFERENTIAL (LVD) SCSI 9-LINE TERMINATOR
Lowest to $3.9987
California Micro Devices Corp
Upstream USB Port Terminator
Lowest to $1.6817

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess