Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number TLS2233
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 900131-TLS2233DLR
Ultra Librarian 3D Model Ultra Librarian TLS2233DLR CAD Model

Description

The TLS2233DLR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This component stands out for its high performance, reliability, and versatility, making it an ideal choice for a wide range of electronic applications.

Key Features

  • High Precision: The TLS2233DLR offers exceptional accuracy and stability, which is crucial for applications requiring precise voltage and current measurements.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures minimal power waste, contributing to the longevity of battery-powered devices.
  • Robust Design: Its robust construction allows it to operate effectively under varying environmental conditions, making it suitable for industrial and automotive applications.
  • Integration: The component integrates multiple functionalities, which can help reduce the overall system complexity and footprint.

Applications

The versatility of the TLS2233DLR allows it to be used in a diverse array of applications. It is particularly well-suited for:

  • Power management systems
  • Battery monitoring systems
  • Portable electronic devices
  • Automotive electronics
  • Industrial control systems

Technical Specifications

The TLS2233DLR boasts technical specifications that ensure optimal performance in various applications:

  • Supply Voltage Range: Suitable for systems with different power requirements.
  • Operating Temperature Range: Capable of functioning in a wide range of temperatures, ensuring reliability in harsh conditions.
  • Package: Available in a compact package, which is beneficial for space-constrained applications.

Quality and Support

Texas Instruments is renowned for its commitment to quality and the TLS2233DLR is no exception. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes, to facilitate product implementation and integration.

For engineers and designers looking for a reliable and efficient solution for their electronic projects, the TLS2233DLR from Texas Instruments represents a top-tier option that combines performance with practicality.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
ON Semiconductor
Need more? Email Us
ECAD model for LV8111V-MPB-E
Diodes Incorporated
IC MOTOR CONTROLLER PWM 20TSSOP
Need more? Email Us
ECAD model for ZXBM1017ST20TC
Allegro MicroSystems, LLC
IC MOTOR DRIVER 3V-5.5V 8DFN
Lowest to $15.7658
ECAD model for A3903EEETR-T
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $2.3140
ECAD model for LV8086T-TLM-H
Texas Instruments
IC MTR DRV MULTPHAS 6-60V 32WQFN
Lowest to $2.8777
ECAD model for DRV8320HRTVR
ON Semiconductor
IC MOTOR DRIVER 3V-5.5V 20TSSOP / Motor Driver Bi-CMOS Parallel 20-TSSOPJ
Lowest to $2.9380
ECAD model for LV8760T-MPB-E
Texas Instruments
IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Lowest to $2.5329
ECAD model for DRV8303DCA
Texas Instruments
AUTOMOTIVE 40-V, 32-A H-BRIDGE D / Bipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3.5x5.5)
Lowest to $329.5455
ECAD model for DRV8245HQRXZRQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4007 $69.4007
2+ $56.9442 $113.8884
4+ $55.1647 $220.6588
5+ $53.3852 $266.9260
6+ $51.6057 $309.6342
8+ $46.2672 $370.1376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,480 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention