EN
  • EN
  • DE

DRV8303DCA

Part No DRV8303DCA
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-60V 48HTSSOP / Motor Driver NMOS SPI 48-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tube
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology NMOS
Applications General Purpose
Voltage - Supply 6V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 48-HTSSOP
Base Product Number DRV8303
Other Names 2156-DRV8303DCA,296-37109-5,TEXTISDRV8303DCA
Standard Package 40
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253320-DRV8303DCA
Ultra Librarian 3D Model Ultra Librarian DRV8303DCA CAD Model

Description

Product Overview: Texas Instruments DRV8303DCA

The Texas Instruments DRV8303DCA is a state-of-the-art motor driver designed to efficiently drive brushless DC (BLDC) motors, which are commonly used in a wide range of applications such as drones, electric power tools, fans, and pumps. This advanced motor driver integrates a triple half-bridge driver with a rich set of features that cater to the demanding requirements of modern motor control systems.

Key Features

  • Integrated Smart Gate Drive: The DRV8303DCA offers three high-precision half-bridge drivers, each capable of driving high-side and low-side N-channel MOSFETs. Its smart gate drive architecture includes adjustable current regulation to optimize drive efficiency and performance.
  • 6V to 60V Operating Supply Voltage Range: The device supports a wide range of supply voltages, making it suitable for various applications and ensuring compatibility with a broad array of power sources.
  • Buck Regulator: An integrated buck regulator provides a 1.5A output, which can be used to power both the microcontroller and external sensors, reducing the need for additional power supply components.
  • Advanced Protection Features: The DRV8303DCA is equipped with a comprehensive set of protection features, including overcurrent, overtemperature, undervoltage lockout, and charge pump under-voltage. These features enhance the reliability and longevity of the motor driver and the overall system.
  • Configurable Parameters: Users can configure multiple parameters such as gain options for current sense amplifiers and blanking time to tailor the device's performance to specific application needs.
  • SPI Interface: The inclusion of a serial peripheral interface (SPI) allows for easy communication with a microcontroller for configuration, control, and diagnostics, providing greater flexibility and control over the motor driver's operation.

Applications

The versatility of the DRV8303DCA motor driver makes it an ideal choice for a multitude of applications. Its robust design and comprehensive feature set ensure optimal performance in environments that demand precise motor control and high reliability.

Package and Quality

Offered in a 48-pin HTSSOP package, the DRV8303DCA is designed for space-constrained applications while providing ample thermal performance. Texas Instruments is committed to high-quality standards, and this motor driver is no exception, ensuring that customers receive a product that meets their stringent requirements.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8044 $52.8484
26+ $3.9421 $102.4946
40+ $3.8189 $152.7560
55+ $3.6957 $203.2635
70+ $3.5725 $250.0750
94+ $3.2030 $301.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess