EN
  • EN
  • DE

A3903EEETR-T

Part No A3903EEETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features - Motor Driver Power MOSFET Parallel 8-DFN/MLP (2x2)
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-UFDFN Exposed Pad
Case / Package 8-DFN/MLP (2x2)
Family Name A3903
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1205-1, 620-1205-2, 620-1205-6, A3903EEETRT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908896-A3903EEETR-T
Ultra Librarian 3D Model Ultra Librarian A3903EEETR-T CAD Model

Description

The Allegro MicroSystems, LLC motor driver power MOSFET parallel 8-DFN/MLP (2x2) is an electronic component that is part of the A3903 family name.

  • Win Source Part Number: 908896-A3903EEETR-T
  • Package: 8-UFDFN Exposed Pad
  • Mounting Type: Surface Mount
  • Operating Temperature: -40°C to 150°C (TJ)
  • Features: Power MOSFET parallel, 8-DFN/MLP (2x2) package
  • Part Status: Obsolete
  • Package: Reel-TR
  • Category: Integrated Circuits (ICs)
  • ECCN: EAR99
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Quantity per Package: 3000
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH unaffected
  • HTSUS: 8542.39.0001
  • Other Part Numbers: 620-1205-1, 620-1205-2, 620-1205-6, A3903EEETRT

You May Also Be Interested in

Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,847 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess