EN
  • EN
  • DE

ZXBM1017ST20TC

Part No ZXBM1017ST20TC
Manufacturer Diodes Incorporated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR CONTROLLER PWM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Controller - Commutation, Direction Management
Applications Fan Controller
Supply Voltage - Operating 6.7 V to 18 V
Temperature Range - Operating -40°C to 110°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 036866-ZXBM1017ST20TC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZXBM1017ST20TC CAD Model

Description

Diodes Incorporated ZXBM1017ST20TC: A High-Efficiency Motor Pre-Driver

The ZXBM1017ST20TC is a state-of-the-art motor pre-driver designed and manufactured by Diodes Incorporated. This compact and efficient device is specifically engineered to drive brushless DC (BLDC) motors, making it an ideal choice for a wide range of applications, including cooling fans, pumps, and other motor-driven systems.

Key Features:

  • High Performance: The ZXBM1017ST20TC offers high performance with its advanced PWM control, which facilitates efficient motor operation and precise speed control.
  • Integrated Functions: It integrates multiple functions such as lock protection, automatic restart, and thermal shutdown protection, enhancing system reliability and safety.
  • Wide Voltage Range: The device operates over a wide supply voltage range, accommodating various power requirements and making it versatile for different motor specifications.
  • Compact Package: Housed in a small footprint, the ZXBM1017ST20TC is available in a TSOT25 package, which saves space on the PCB and is suitable for compact electronic assemblies.

Applications:

The versatility of the ZXBM1017ST20TC pre-driver makes it well-suited for a variety of applications, particularly where space is at a premium and energy efficiency is of paramount importance. It is commonly used in:

  • PC and server cooling fans
  • Portable cooling devices
  • Battery-powered applications
  • Small pumps for medical and industrial equipment

Technical Specifications:

The ZXBM1017ST20TC boasts impressive technical specifications, with a voltage range of 3V to 18V and a built-in Hall sensor input that simplifies motor control design. Its PWM control enables energy-efficient operation, reducing power consumption and heat generation within the system.

Conclusion:

With its combination of performance, integration, and compactness, the ZXBM1017ST20TC from Diodes Incorporated is a top-tier solution for designers looking to implement a reliable and efficient motor control system. Its ease of use and robust feature set make it a go-to component for modern motor-driven applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $19.5853
Toshiba Semiconductor and Storage
Lowest to $1.8818
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-36V 28QFN / Bipolar Motor Driver Power MOSFET Logic, UART 28-QFN (5x5)
Lowest to $2.2043
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Need more? Email Us
STMicroelectronics
LOW VOLTAGE STEPPER MOTOR DRIVER / Bipolar Motor Driver Power MOSFET Step/Direction 16-VFQFPN (3x3)
Lowest to $1.0599
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Allegro MicroSystems, LLC
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $4.4387
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8013 $63.0455
80+ $1.4779 $118.2320
125+ $1.4319 $178.9875
170+ $1.3857 $235.5690
220+ $1.3395 $294.6900
290+ $1.2009 $348.2610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess