Products specifications

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Bi-CMOS
Applications General Purpose
Current - Output 3A
Voltage - Supply 3V ~ 5.5V
Voltage - Load 9V ~ 35V
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOPJ
Base Product Number LV876
Other Names LV8760TMPBE,ONSONSLV8760T-MPB-E,2156-LV8760T-MPB-E-ON,LV8760T-MPB-EOS
Standard Package 70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253356-LV8760T-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV8760T-MPB-E CAD Model

Description

The ON Semiconductor LV8760T-MPB-E is a cutting-edge motor driver that is designed to meet the needs of modern, compact, and efficient motor control applications. This versatile driver is capable of handling a wide range of motor types, making it an ideal solution for designers looking to implement a motor control system with minimal complexity and maximum reliability.

Key Features

  • High Voltage Tolerance: The LV8760T-MPB-E can handle motor supply voltages up to 46V, providing the flexibility needed for a variety of industrial and consumer applications.
  • Integrated Dual H-Bridge: The driver comes with two H-bridge circuits, which are essential for bidirectional control of two DC motors or one stepping motor.
  • Thermal Shutdown Protection: With built-in thermal shutdown circuitry, the LV8760T-MPB-E ensures that the device and your application are protected from overheating.
  • Low RDS(on) MOSFETs: The use of low on-resistance MOSFETs ensures efficient operation with reduced heat dissipation, which is crucial for maintaining the longevity of the device.

Applications

The versatility of the LV8760T-MPB-E makes it suitable for a wide range of applications, including but not limited to:

  • Office automation machines
  • Home appliances
  • Battery-powered devices
  • Industrial equipment

Technical Specifications

Parameter Value Motor Supply Voltage (VM) 10 to 46V Output Current (IO) Up to 1A Operating Temperature Range -40°C to +150°C Package HTSSOP-B28

By integrating the LV8760T-MPB-E into your design, you gain the advantage of ON Semiconductor's renowned quality and performance, ensuring that your end product operates with the highest level of reliability and efficiency.

You May Also Be Interested in

Sanken
IC MTR DRV MULTPHAS 3-5.5V 30DIP / New Pentagon Connection
Lowest to $111.6000
ECAD model for SI-7510
NXP / Nexperia
IC MTR DRV BIPLR 2.7-3.6V 20VMFP / 700 mA Dual H-Bridge Motor Driver with 3.0 V Compatible Logic I/O
Lowest to $3.7773
ECAD model for MPC17531AEV
ON Semiconductor
IC MTR DRV BIPLR 2.5-5.5V 32WLPK / Quad H-Bridge Micro Step Motor Driver
Lowest to $0.8797
ECAD model for LV8414CS-N-TE-L-H
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
Texas Instruments
PWR MGMT MOTOR/FAN DRIVER / H-Bridge Motor Drivers With Integrated Current Sense and Regulation
Lowest to $0.5766
ECAD model for DRV8876PWPR
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
ON Semiconductor
CLOSED LOOP BRUSHLESS MOTOR ADAPTER | IC MOTOR DRIVER 5.5V-9V 8SOIC
Lowest to $0.4959
ECAD model for MC33039D
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $6.7542
ECAD model for DRV8305NEPHPRQ1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.9380 $67.5740
54+ $2.4108 $130.1832
84+ $2.3354 $196.1736
115+ $2.2600 $259.9000
149+ $2.1848 $325.5352
199+ $1.9588 $389.8012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,340 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention