EN
  • EN
  • DE

LV8086T-TLM-H

Part No LV8086T-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bi-CMOS
Applications General Purpose
Output Current 1.4A
Supply Voltage - Operating 2.7 V to 5.5 V
Voltage - Load 2 V to 7 V
Temperature Range - Operating -20°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 110077-LV8086T-TLM-H
Ultra Librarian 3D Model Ultra Librarian LV8086T-TLM-H CAD Model

Description

The LV8086T-TLM-H is a high-performance, motor driver IC crafted by the renowned ON Semiconductor, designed to deliver precision and efficiency for a wide range of motor-driven applications. This compact, yet powerful, component is ideal for stepping motors and BLDC motors, making it an indispensable part of modern electronic equipment where reliable and controlled motor operation is critical.

Key Features

  • Integrated Controller: The LV8086T-TLM-H integrates a sophisticated controller that provides smooth and precise motor control, ensuring optimal performance for your application.
  • High Voltage Tolerance: With an operating voltage range that accommodates various power requirements, this driver IC is versatile and suitable for a multitude of devices.
  • Efficient Power Management: ON Semiconductor's innovative design allows for efficient power management, reducing heat generation and power loss during operation.
  • Compact Form Factor: The small package design enables it to fit into tight spaces, making it perfect for portable and space-constrained applications.
  • Protection Features: The LV8086T-TLM-H comes equipped with multiple protection features, including thermal shutdown, under-voltage lockout, and over-current protection, ensuring the longevity and reliability of both the IC and the motor.

Applications

The versatility of the LV8086T-TLM-H allows it to be used in a variety of applications, including but not limited to:

  • Office automation equipment
  • Consumer electronics
  • Industrial machinery
  • Medical devices
  • Automotive systems

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The LV8086T-TLM-H is manufactured under stringent quality control standards, ensuring that each IC meets the company's high standards for performance and reliability. In addition, ON Semiconductor provides comprehensive technical support for the LV8086T-TLM-H, including detailed datasheets, application notes, and design resources to facilitate the integration of this motor driver IC into your projects.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Texas Instruments
DRIVER
Lowest to $5.4417
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.1113
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4428 $58.6272
58+ $2.0039 $116.2262
90+ $1.9416 $174.7440
123+ $1.8792 $231.1416
159+ $1.8168 $288.8712
213+ $1.6286 $346.8918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,020 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess