EN
  • EN
  • DE

DRV8245HQRXZRQ1

Part No DRV8245HQRXZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description AUTOMOTIVE 40-V, 32-A H-BRIDGE D / Bipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface PWM, SPI
Technology Bi-CMOS
Applications Automotive
Current - Output 32A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 35V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN-HR (3.5x5.5)
Other Names 296-DRV8245HQRXZRQ1DKR,296-DRV8245HQRXZRQ1CT,296-DRV8245HQRXZRQ1TR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253313-DRV8245HQRXZRQ1
Ultra Librarian 3D Model Ultra Librarian DRV8245HQRXZRQ1 CAD Model

Description

DRV8245HQRXZRQ1 Automotive Motor Driver from Texas Instruments

The DRV8245HQRXZRQ1 is a state-of-the-art motor driver designed and manufactured by Texas Instruments (TI), specifically tailored for the demanding requirements of automotive applications. This advanced component is part of TI's reliable and robust product line, engineered to provide efficient and precise control of brushless DC (BLDC) motors, brushed DC motors, and stepper motors.

With an operating voltage range of 4.5V to 38V, the DRV8245HQRXZRQ1 is versatile and can accommodate a wide array of automotive applications, including but not limited to powertrain systems, body electronics, and advanced driver-assistance systems (ADAS). Its high level of integration and efficiency makes it an ideal solution for designers looking to optimize their motor control systems for performance and power consumption.

The device incorporates an array of protective features that ensure the longevity and reliability required in the automotive industry. These features include overcurrent protection, thermal shutdown, under-voltage lockout, and cross-conduction protection, all of which contribute to the safe operation of the end application. Moreover, the DRV8245HQRXZRQ1 is designed to meet the stringent quality standards of the automotive industry, including AEC-Q100 qualification, which guarantees its suitability for automotive applications.

Furthermore, the DRV8245HQRXZRQ1 comes in a compact HTSSOP package, which is conducive to space-constrained designs. This packaging, combined with a simple control interface, allows for straightforward integration into a variety of automotive systems. The device also supports various control methods, including PWM, analog, and advanced current regulation, providing designers with the flexibility to choose the optimal control scheme for their specific application.

In summary, the DRV8245HQRXZRQ1 from Texas Instruments is a highly integrated and efficient motor driver solution, perfect for automotive designers seeking to enhance the performance and reliability of their motor control applications. Its comprehensive protective features and compliance with automotive standards make it a trusted and valuable component in the automotive industry's quest for innovation and excellence.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER UNIPOLAR 19SIP / Unipolar Motor Driver Power MOSFET Parallel 19-SIP
Lowest to $17.1194
Trinamic Motion Control GmbH
Lowest to $16.0041
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Sanken
Need more? Email Us
Trinamic Motion Control GmbH
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $2.1401
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4777 $52.3885
12+ $8.5971 $103.1652
19+ $8.3284 $158.2396
25+ $8.0598 $201.4950
33+ $7.7911 $257.1063
43+ $6.9851 $300.3593
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,229 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess