EN
  • EN
  • DE

DRV8320HRTVR

Part No DRV8320HRTVR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV MULTPHAS 6-60V 32WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Multiphase Motor Driver Power MOSFET Hardware 32-WQFN (5x5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-WFQFN Exposed Pad
Case / Package 32-WQFN (5x5)
Family Name DRV8320
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number DRV8320HRTVR-ND, 296-48909-1, 296-48909-2, 296-48909-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917256-DRV8320HRTVR
Ultra Librarian 3D Model Ultra Librarian DRV8320HRTVR CAD Model

Description

Introducing the DRV8320HRTVR Motor Driver from Texas Instruments

The DRV8320HRTVR is a state-of-the-art motor driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This advanced piece of technology is engineered to provide robust and efficient control of brushless DC (BLDC) motors, which are widely used in a variety of applications including drones, home appliances, power tools, and cooling fans.

At the heart of the DRV8320HRTVR lies a six-channel gate driver capable of driving N-channel MOSFETs that operate the three phases of a BLDC motor. The device supports a wide range of input voltages, typically from 6V to 60V, making it versatile for various power requirements. This flexibility ensures that the DRV8320HRTVR can be integrated into numerous design specifications without the need for significant modifications.

One of the key features of the DRV8320HRTVR is its advanced control system, which includes a PWM interface with three independent inputs. This allows for precise control over motor speed, torque, and direction. Additionally, the device offers a range of protection features such as under-voltage lockout, over-current protection, and thermal shutdown, which contribute to the longevity and reliability of the motor driver and the overall system it controls.

The DRV8320HRTVR also boasts an SPI interface, which provides a means for a microcontroller to configure the device and read diagnostic information. This digital communication enhances the ability to fine-tune motor performance and monitor the system for efficient operation.

For ease of integration, the DRV8320HRTVR is available in a compact 7-mm × 7-mm VQFN package with exposed thermal pad. This small footprint allows for a space-saving design, which is particularly beneficial in applications where board space is at a premium.

Overall, the DRV8320HRTVR from Texas Instruments is an excellent choice for designers looking to implement a reliable, high-performance motor control solution. With its robust feature set and flexible operation, it stands out as a top-tier component for driving BLDC motors in a wide array of applications.

You May Also Be Interested in

ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2985 $51.9400
95+ $1.0654 $101.2130
150+ $1.0321 $154.8150
205+ $0.9988 $204.7540
260+ $0.9656 $251.0560
350+ $0.8657 $302.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess