Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Micrel
Package Bulk
Product Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 10V
Current - Output / Channel 1.2A (Switch)
Frequency 1.2MHz
Dimming PWM
Applications Camera Flash
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number MIC2291
Standard Package 507 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639519-MIC2291YD5
Ultra Librarian 3D Model Ultra Librarian MIC2291YD5 CAD Model

Description

The MIC2291YD5 is a DC-DC regulator specifically designed for LED drivers.

  • Application: Camera Flash
  • Frequency: 1.2MHz
  • Current Output: 1.2A
  • Input Voltage: 2.5V to 10V
  • Mounting: Surface Mount
  • Package: SOT-23-5
  • Operating Temperature: -40°C to 125°C
  • Manufacturer: Micrel

You May Also Be Interested in

National Semiconductor (TI)
IC LED DRVR RGLTR PWM 25DSBGA
Need more? Email Us
ECAD model for LP8550TLX-A/NOPB
Texas Instruments
IC LED DRV RGLTR PWM 30DSBGA
Need more? Email Us
ECAD model for LM3538TME/NOPB
Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT
Taiwan Semiconductor
IC LED DRVR LIN PWM 10MA SOT26
Need more? Email Us
ECAD model for TSCR421CX6H RFG
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
ECAD model for MAX25600ATI/VY+
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Lowest to $21.1882
ECAD model for LT8391AEUFD#PBF
Texas Instruments
3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
Lowest to $0.4788
ECAD model for TLC5973D
National Semiconductor (TI)
IC LED DRIVER RGLTR 1.7A 30TUSMD
Need more? Email Us
ECAD model for LP5527TL/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2252 $67.3860
130+ $1.0054 $130.7020
200+ $0.9740 $194.8000
275+ $0.9425 $259.1875
355+ $0.9111 $323.4405
480+ $0.8168 $392.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 28,100 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention