ON Semiconductor LV8111V-MPB-E Motor Driver
The LV8111V-MPB-E from ON Semiconductor is a versatile and efficient motor driver designed to cater to a wide range of applications. This high-performance product is particularly suitable for driving small brushless DC motors, making it an ideal choice for portable and compact electronic devices.
Key Features:
- Integrated Controller: The LV8111V-MPB-E integrates a sophisticated controller that enables precise motor control, ensuring smooth and reliable operation across various conditions.
- Wide Voltage Range: Operating over a broad voltage range, this motor driver is compatible with a variety of power supplies, enhancing its adaptability to different system designs.
- Low Power Consumption: Designed with power efficiency in mind, the LV8111V-MPB-E minimizes power wastage, making it suitable for battery-powered applications where energy conservation is critical.
- Compact Package: The compactness of the LV8111V-MPB-E allows for easy integration into space-constrained designs without compromising performance.
- Protection Features: It includes multiple protection features such as thermal shutdown, under-voltage lockout (UVLO), and over-current protection, ensuring long-term reliability and safety of the application.
Applications:
The LV8111V-MPB-E is designed for a wide range of applications, including but not limited to:
- Portable electronic devices
- Small cooling fans for computers and electronics
- Battery-powered toys
- Healthcare devices such as personal care products
Technical Specifications:
Some of the technical specifications of the LV8111V-MPB-E include:
- Motor Type: 3-phase brushless DC motors
- Supply Voltage: 2.5V to 16V
- Output Current: Up to 1A
- Package: SSOP24
Overall, the LV8111V-MPB-E motor driver from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate a motor control element into their products. Its combination of performance, efficiency, and protective features make it a top choice for a multitude of applications.